Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ STMicroelectronics EVALSTGAP2HDM
EVALSTGAP2HDM
Active
Evaluation and Demonstration Boards and Kits
Description:
EVAL BOARD FOR STGAP2HDM
Manufacturer:
STMicroelectronics
Datasheet:
EVALSTGAP2HDM Datasheet
History Price: $91.66
In Stock: 17040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVALSTGAP2HDM Specification
Specification
Part No
EVALSTGAP2HDM
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Gate Driver
Embedded
-
Utilized IC / Part
STGAP2HDM
Primary Attributes
Isolated
Supplied Contents
Board(s)
EVALSTGAP2HDM PDF Datasheet
EVALSTGAP2HDM Datasheet
Click and Download: EVALSTGAP2HDM Datasheet
EVALSTGAP2HDM Related Parts
EVAL_TLE9180D-31QK
Infineon Technologies
EVALUATION BOARD FOR TLE9180D-31
EVAL01-HMC1000LP5E
Analog Devices
BOARD EVAL HMC1000LP5E
EVAL01-HMC1031MS8E
Analog Devices
BOARD EVAL FOR HMC1031
EVAL01-HMC1032LP6G
Analog Devices
BOARD EVALUATION HMC1032LP6GE
EVAL01-HMC1033LP6G
Analog Devices
EVAL BOARD HMC1033LP6GE
EVAL01-HMC747LC3C
Analog Devices
EVAL BOARD HMC747LC3C
EVAL01-HMC749LC3C
Analog Devices
BOARD EVAL FOR HMC749LC3C
EVAL01-HMC830LP6GE
Analog Devices
EVAL BOARD HMC830LP6GE
EVAL01-HMC832LP6G
Analog Devices
EVAL BOARD FOR HMC832
EVAL01-HMC833LP6GE
Analog Devices
EVAL BOARD FOR HMC833
EVAL01-HMC834LP6GE
Analog Devices
EVAL BOARD FOR HMC834
EVAL01-HMC877LC3
Analog Devices
BOARD EVAL FOR HMC877LC3
EVALSTGAP2HDM Compare Parts
EVALSTGAP2HDM vs EVAL-VNH5019-P2
EVALSTGAP2HDM vs EVAL-VNH5019-P1
EVALSTGAP2HDM vs EVALTOLL72VDC2KWTOBO1
EVALSTGAP2HDM vs EVALSTWBC-EP
EVALSTGAP2HDM vs EVALSTPM3X-3PH
EVALSTGAP2HDM vs EVALSTPM34
EVALSTGAP2HDM vs EVALSTPM33
EVALSTGAP2HDM vs EVALSTPM32
EVALSTGAP2HDM vs EVALSTISO62XV1
EVALSTGAP2HDM vs EVALSTGAP2SM
EVALSTGAP2HDM vs EVALSTGAP2SICSC
EVALSTGAP2HDM vs EVALSTGAP2SICS
EVALSTGAP2HDM vs EVALSTGAP2SICD
EVALSTGAP2HDM vs EVALSTGAP2SCM
EVALSTGAP2HDM vs EVALSTGAP2HSM
EVALSTGAP2HDM vs EVALSTGAP2HSCM
EVALSTGAP2HDM vs EVALSTGAP2DM
EVALSTGAP2HDM vs EVALSTGAP1S
EVALSTGAP2HDM vs EVALSTGAP1AS
EVALSTGAP2HDM vs EVALSTDRV600HB8
EVALSTGAP2HDM vs EVALSTDRIVE601
EVALSTGAP2HDM vs EVALSTDRIVE101
EVALSTGAP2HDM vs EVALST7590-1
EVALSTGAP2HDM vs EVALST7540-2
EVALSTGAP2HDM vs EVALST7540-1
EVALSTGAP2HDM vs EVALST7538DUAL
EVALSTGAP2HDM vs EVAL-SPOE-KIT-AZ
EVALSTGAP2HDM vs EVALSP820-XS
EVALSTGAP2HDM vs EVAL-SCS002V1
EVALSTGAP2HDM vs EVAL-SCS001V1
EVALSTGAP2HDM vs EVAL-RS485HDEBZ
EVALSTGAP2HDM vs EVAL-RS485FDEBZ
EVALSTGAP2HDM vs EVAL-RS485FD8EBZ
EVALSTGAP2HDM vs EVALPWD5F60
EVALSTGAP2HDM vs EVALPWD13F60
EVALSTGAP2HDM vs EVALPSIRS200XTOBO1
EVALSTGAP2HDM vs EVALPSE1BF12SICTOBO1
EVALSTGAP2HDM vs EVALPSDPMAINTOBO1
EVALSTGAP2HDM vs EVALPM8803-FWD
EVALSTGAP2HDM vs EVALPM8803-FLY
Customer Reviews
4.95 out of 5.00 stars from 104 customer reviews from all over the world
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you