Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ STMicroelectronics EVALSTDRIVE601
EVALSTDRIVE601
Active
Evaluation and Demonstration Boards and Kits
Description:
EVALSTRIVE601 DEMO BOARD FOR THE
Manufacturer:
STMicroelectronics
Datasheet:
EVALSTDRIVE601 Datasheet
History Price: $75.62
In Stock: 37760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVALSTDRIVE601 Specification
Specification
Part No
EVALSTDRIVE601
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Gate Driver
Embedded
-
Utilized IC / Part
STDRIVE601
Primary Attributes
-
Supplied Contents
Board(s)
EVALSTDRIVE601 PDF Datasheet
EVALSTDRIVE601 Datasheet
Click and Download: EVALSTDRIVE601 Datasheet
EVALSTDRIVE601 Related Parts
EVAL_TLE9180D-31QK
Infineon Technologies
EVALUATION BOARD FOR TLE9180D-31
EVAL01-HMC1000LP5E
Analog Devices
BOARD EVAL HMC1000LP5E
EVAL01-HMC1031MS8E
Analog Devices
BOARD EVAL FOR HMC1031
EVAL01-HMC1032LP6G
Analog Devices
BOARD EVALUATION HMC1032LP6GE
EVAL01-HMC1033LP6G
Analog Devices
EVAL BOARD HMC1033LP6GE
EVAL01-HMC747LC3C
Analog Devices
EVAL BOARD HMC747LC3C
EVAL01-HMC749LC3C
Analog Devices
BOARD EVAL FOR HMC749LC3C
EVAL01-HMC830LP6GE
Analog Devices
EVAL BOARD HMC830LP6GE
EVAL01-HMC832LP6G
Analog Devices
EVAL BOARD FOR HMC832
EVAL01-HMC833LP6GE
Analog Devices
EVAL BOARD FOR HMC833
EVAL01-HMC834LP6GE
Analog Devices
EVAL BOARD FOR HMC834
EVAL01-HMC877LC3
Analog Devices
BOARD EVAL FOR HMC877LC3
EVALSTDRIVE601 Compare Parts
EVALSTDRIVE601 vs EVAL-VNH5019-P2
EVALSTDRIVE601 vs EVAL-VNH5019-P1
EVALSTDRIVE601 vs EVALTOLL72VDC2KWTOBO1
EVALSTDRIVE601 vs EVALSTWBC-EP
EVALSTDRIVE601 vs EVALSTPM3X-3PH
EVALSTDRIVE601 vs EVALSTPM34
EVALSTDRIVE601 vs EVALSTPM33
EVALSTDRIVE601 vs EVALSTPM32
EVALSTDRIVE601 vs EVALSTISO62XV1
EVALSTDRIVE601 vs EVALSTGAP2SM
EVALSTDRIVE601 vs EVALSTGAP2SICSC
EVALSTDRIVE601 vs EVALSTGAP2SICS
EVALSTDRIVE601 vs EVALSTGAP2SICD
EVALSTDRIVE601 vs EVALSTGAP2SCM
EVALSTDRIVE601 vs EVALSTGAP2HSM
EVALSTDRIVE601 vs EVALSTGAP2HSCM
EVALSTDRIVE601 vs EVALSTGAP2HDM
EVALSTDRIVE601 vs EVALSTGAP2DM
EVALSTDRIVE601 vs EVALSTGAP1S
EVALSTDRIVE601 vs EVALSTGAP1AS
EVALSTDRIVE601 vs EVALSTDRV600HB8
EVALSTDRIVE601 vs EVALSTDRIVE101
EVALSTDRIVE601 vs EVALST7590-1
EVALSTDRIVE601 vs EVALST7540-2
EVALSTDRIVE601 vs EVALST7540-1
EVALSTDRIVE601 vs EVALST7538DUAL
EVALSTDRIVE601 vs EVAL-SPOE-KIT-AZ
EVALSTDRIVE601 vs EVALSP820-XS
EVALSTDRIVE601 vs EVAL-SCS002V1
EVALSTDRIVE601 vs EVAL-SCS001V1
EVALSTDRIVE601 vs EVAL-RS485HDEBZ
EVALSTDRIVE601 vs EVAL-RS485FDEBZ
EVALSTDRIVE601 vs EVAL-RS485FD8EBZ
EVALSTDRIVE601 vs EVALPWD5F60
EVALSTDRIVE601 vs EVALPWD13F60
EVALSTDRIVE601 vs EVALPSIRS200XTOBO1
EVALSTDRIVE601 vs EVALPSE1BF12SICTOBO1
EVALSTDRIVE601 vs EVALPSDPMAINTOBO1
EVALSTDRIVE601 vs EVALPM8803-FWD
EVALSTDRIVE601 vs EVALPM8803-FLY
Customer Reviews
4.95 out of 5.00 stars from 138 customer reviews from all over the world
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you