Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ STMicroelectronics EVALSTDRIVE101
EVALSTDRIVE101
Active
Evaluation and Demonstration Boards and Kits
Description:
STDRIVE101 DEMONSTRATION BOARD F
Manufacturer:
STMicroelectronics
Datasheet:
EVALSTDRIVE101 Datasheet
History Price: $229.14
In Stock: 32880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVALSTDRIVE101 Specification
Specification
Part No
EVALSTDRIVE101
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Motor Controller/Driver, Gate Driver
Embedded
Yes, MCU, 32-Bit
Utilized IC / Part
STDRIVE101, STL110N10F7
Primary Attributes
Motors (BLDC)
Supplied Contents
Board(s)
EVALSTDRIVE101 PDF Datasheet
EVALSTDRIVE101 Datasheet
Click and Download: EVALSTDRIVE101 Datasheet
EVALSTDRIVE101 Related Parts
EVAL_TLE9180D-31QK
Infineon Technologies
EVALUATION BOARD FOR TLE9180D-31
EVAL01-HMC1000LP5E
Analog Devices
BOARD EVAL HMC1000LP5E
EVAL01-HMC1031MS8E
Analog Devices
BOARD EVAL FOR HMC1031
EVAL01-HMC1032LP6G
Analog Devices
BOARD EVALUATION HMC1032LP6GE
EVAL01-HMC1033LP6G
Analog Devices
EVAL BOARD HMC1033LP6GE
EVAL01-HMC747LC3C
Analog Devices
EVAL BOARD HMC747LC3C
EVAL01-HMC749LC3C
Analog Devices
BOARD EVAL FOR HMC749LC3C
EVAL01-HMC830LP6GE
Analog Devices
EVAL BOARD HMC830LP6GE
EVAL01-HMC832LP6G
Analog Devices
EVAL BOARD FOR HMC832
EVAL01-HMC833LP6GE
Analog Devices
EVAL BOARD FOR HMC833
EVAL01-HMC834LP6GE
Analog Devices
EVAL BOARD FOR HMC834
EVAL01-HMC877LC3
Analog Devices
BOARD EVAL FOR HMC877LC3
EVALSTDRIVE101 Compare Parts
EVALSTDRIVE101 vs EVAL-VNH5019-P2
EVALSTDRIVE101 vs EVAL-VNH5019-P1
EVALSTDRIVE101 vs EVALTOLL72VDC2KWTOBO1
EVALSTDRIVE101 vs EVALSTWBC-EP
EVALSTDRIVE101 vs EVALSTPM3X-3PH
EVALSTDRIVE101 vs EVALSTPM34
EVALSTDRIVE101 vs EVALSTPM33
EVALSTDRIVE101 vs EVALSTPM32
EVALSTDRIVE101 vs EVALSTISO62XV1
EVALSTDRIVE101 vs EVALSTGAP2SM
EVALSTDRIVE101 vs EVALSTGAP2SICSC
EVALSTDRIVE101 vs EVALSTGAP2SICS
EVALSTDRIVE101 vs EVALSTGAP2SICD
EVALSTDRIVE101 vs EVALSTGAP2SCM
EVALSTDRIVE101 vs EVALSTGAP2HSM
EVALSTDRIVE101 vs EVALSTGAP2HSCM
EVALSTDRIVE101 vs EVALSTGAP2HDM
EVALSTDRIVE101 vs EVALSTGAP2DM
EVALSTDRIVE101 vs EVALSTGAP1S
EVALSTDRIVE101 vs EVALSTGAP1AS
EVALSTDRIVE101 vs EVALSTDRV600HB8
EVALSTDRIVE101 vs EVALSTDRIVE601
EVALSTDRIVE101 vs EVALST7590-1
EVALSTDRIVE101 vs EVALST7540-2
EVALSTDRIVE101 vs EVALST7540-1
EVALSTDRIVE101 vs EVALST7538DUAL
EVALSTDRIVE101 vs EVAL-SPOE-KIT-AZ
EVALSTDRIVE101 vs EVALSP820-XS
EVALSTDRIVE101 vs EVAL-SCS002V1
EVALSTDRIVE101 vs EVAL-SCS001V1
EVALSTDRIVE101 vs EVAL-RS485HDEBZ
EVALSTDRIVE101 vs EVAL-RS485FDEBZ
EVALSTDRIVE101 vs EVAL-RS485FD8EBZ
EVALSTDRIVE101 vs EVALPWD5F60
EVALSTDRIVE101 vs EVALPWD13F60
EVALSTDRIVE101 vs EVALPSIRS200XTOBO1
EVALSTDRIVE101 vs EVALPSE1BF12SICTOBO1
EVALSTDRIVE101 vs EVALPSDPMAINTOBO1
EVALSTDRIVE101 vs EVALPM8803-FWD
EVALSTDRIVE101 vs EVALPM8803-FLY
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you