Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ STMicroelectronics EVAL6227PD
EVAL6227PD
Active
Evaluation and Demonstration Boards and Kits
Description:
EVAL BOARD FOR L6227PD SOIC
Manufacturer:
STMicroelectronics
Datasheet:
EVAL6227PD Datasheet
History Price: $61.75
In Stock: 39840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVAL6227PD Specification
Specification
Part No
EVAL6227PD
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
H-Bridge Driver (Internal FET)
Embedded
No
Utilized IC / Part
L6227PD
Primary Attributes
Dual Full-Bridge (H-Bridge) Driver with PWM Current Controller
Supplied Contents
Board(s)
EVAL6227PD PDF Datasheet
EVAL6227PD Datasheet
Click and Download: EVAL6227PD Datasheet
EVAL6227PD Related Parts
EVAL_TLE9180D-31QK
Infineon Technologies
EVALUATION BOARD FOR TLE9180D-31
EVAL01-HMC1000LP5E
Analog Devices
BOARD EVAL HMC1000LP5E
EVAL01-HMC1031MS8E
Analog Devices
BOARD EVAL FOR HMC1031
EVAL01-HMC1032LP6G
Analog Devices
BOARD EVALUATION HMC1032LP6GE
EVAL01-HMC1033LP6G
Analog Devices
EVAL BOARD HMC1033LP6GE
EVAL01-HMC747LC3C
Analog Devices
EVAL BOARD HMC747LC3C
EVAL01-HMC749LC3C
Analog Devices
BOARD EVAL FOR HMC749LC3C
EVAL01-HMC830LP6GE
Analog Devices
EVAL BOARD HMC830LP6GE
EVAL01-HMC832LP6G
Analog Devices
EVAL BOARD FOR HMC832
EVAL01-HMC833LP6GE
Analog Devices
EVAL BOARD FOR HMC833
EVAL01-HMC834LP6GE
Analog Devices
EVAL BOARD FOR HMC834
EVAL01-HMC877LC3
Analog Devices
BOARD EVAL FOR HMC877LC3
EVAL6227PD Compare Parts
EVAL6227PD vs EVAL-VNH5019-P2
EVAL6227PD vs EVAL-VNH5019-P1
EVAL6227PD vs EVALTOLL72VDC2KWTOBO1
EVAL6227PD vs EVALSTWBC-EP
EVAL6227PD vs EVALSTPM3X-3PH
EVAL6227PD vs EVALSTPM34
EVAL6227PD vs EVALSTPM33
EVAL6227PD vs EVALSTPM32
EVAL6227PD vs EVALSTISO62XV1
EVAL6227PD vs EVALSTGAP2SM
EVAL6227PD vs EVALSTGAP2SICSC
EVAL6227PD vs EVALSTGAP2SICS
EVAL6227PD vs EVALSTGAP2SICD
EVAL6227PD vs EVALSTGAP2SCM
EVAL6227PD vs EVALSTGAP2HSM
EVAL6227PD vs EVALSTGAP2HSCM
EVAL6227PD vs EVALSTGAP2HDM
EVAL6227PD vs EVALSTGAP2DM
EVAL6227PD vs EVALSTGAP1S
EVAL6227PD vs EVALSTGAP1AS
EVAL6227PD vs EVALSTDRV600HB8
EVAL6227PD vs EVALSTDRIVE601
EVAL6227PD vs EVALSTDRIVE101
EVAL6227PD vs EVALST7590-1
EVAL6227PD vs EVALST7540-2
EVAL6227PD vs EVALST7540-1
EVAL6227PD vs EVALST7538DUAL
EVAL6227PD vs EVAL-SPOE-KIT-AZ
EVAL6227PD vs EVALSP820-XS
EVAL6227PD vs EVAL-SCS002V1
EVAL6227PD vs EVAL-SCS001V1
EVAL6227PD vs EVAL-RS485HDEBZ
EVAL6227PD vs EVAL-RS485FDEBZ
EVAL6227PD vs EVAL-RS485FD8EBZ
EVAL6227PD vs EVALPWD5F60
EVAL6227PD vs EVALPWD13F60
EVAL6227PD vs EVALPSIRS200XTOBO1
EVAL6227PD vs EVALPSE1BF12SICTOBO1
EVAL6227PD vs EVALPSDPMAINTOBO1
EVAL6227PD vs EVALPM8803-FWD
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you