Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ STMicroelectronics EVAL4981A
EVAL4981A
Active
Evaluation and Demonstration Boards and Kits
Description:
EVAL BOARD FOR L4981
Manufacturer:
STMicroelectronics
Datasheet:
EVAL4981A Datasheet
History Price: $67.22
In Stock: 16640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVAL4981A Specification
Specification
Part No
EVAL4981A
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Power Factor Correction
Embedded
No
Utilized IC / Part
L4981A
Primary Attributes
360W, 400V Out, 85~265VAC In
Supplied Contents
Board(s)
EVAL4981A PDF Datasheet
EVAL4981A Datasheet
Click and Download: EVAL4981A Datasheet
EVAL4981A Related Parts
EVAL_TLE9180D-31QK
Infineon Technologies
EVALUATION BOARD FOR TLE9180D-31
EVAL01-HMC1000LP5E
Analog Devices
BOARD EVAL HMC1000LP5E
EVAL01-HMC1031MS8E
Analog Devices
BOARD EVAL FOR HMC1031
EVAL01-HMC1032LP6G
Analog Devices
BOARD EVALUATION HMC1032LP6GE
EVAL01-HMC1033LP6G
Analog Devices
EVAL BOARD HMC1033LP6GE
EVAL01-HMC747LC3C
Analog Devices
EVAL BOARD HMC747LC3C
EVAL01-HMC749LC3C
Analog Devices
BOARD EVAL FOR HMC749LC3C
EVAL01-HMC830LP6GE
Analog Devices
EVAL BOARD HMC830LP6GE
EVAL01-HMC832LP6G
Analog Devices
EVAL BOARD FOR HMC832
EVAL01-HMC833LP6GE
Analog Devices
EVAL BOARD FOR HMC833
EVAL01-HMC834LP6GE
Analog Devices
EVAL BOARD FOR HMC834
EVAL01-HMC877LC3
Analog Devices
BOARD EVAL FOR HMC877LC3
EVAL4981A Compare Parts
EVAL4981A vs EVAL-VNH5019-P2
EVAL4981A vs EVAL-VNH5019-P1
EVAL4981A vs EVALTOLL72VDC2KWTOBO1
EVAL4981A vs EVALSTWBC-EP
EVAL4981A vs EVALSTPM3X-3PH
EVAL4981A vs EVALSTPM34
EVAL4981A vs EVALSTPM33
EVAL4981A vs EVALSTPM32
EVAL4981A vs EVALSTISO62XV1
EVAL4981A vs EVALSTGAP2SM
EVAL4981A vs EVALSTGAP2SICSC
EVAL4981A vs EVALSTGAP2SICS
EVAL4981A vs EVALSTGAP2SICD
EVAL4981A vs EVALSTGAP2SCM
EVAL4981A vs EVALSTGAP2HSM
EVAL4981A vs EVALSTGAP2HSCM
EVAL4981A vs EVALSTGAP2HDM
EVAL4981A vs EVALSTGAP2DM
EVAL4981A vs EVALSTGAP1S
EVAL4981A vs EVALSTGAP1AS
EVAL4981A vs EVALSTDRV600HB8
EVAL4981A vs EVALSTDRIVE601
EVAL4981A vs EVALSTDRIVE101
EVAL4981A vs EVALST7590-1
EVAL4981A vs EVALST7540-2
EVAL4981A vs EVALST7540-1
EVAL4981A vs EVALST7538DUAL
EVAL4981A vs EVAL-SPOE-KIT-AZ
EVAL4981A vs EVALSP820-XS
EVAL4981A vs EVAL-SCS002V1
EVAL4981A vs EVAL-SCS001V1
EVAL4981A vs EVAL-RS485HDEBZ
EVAL4981A vs EVAL-RS485FDEBZ
EVAL4981A vs EVAL-RS485FD8EBZ
EVAL4981A vs EVALPWD5F60
EVAL4981A vs EVALPWD13F60
EVAL4981A vs EVALPSIRS200XTOBO1
EVAL4981A vs EVALPSE1BF12SICTOBO1
EVAL4981A vs EVALPSDPMAINTOBO1
EVAL4981A vs EVALPM8803-FWD
Customer Reviews
4.95 out of 5.00 stars from 174 customer reviews from all over the world
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you