☰
EASYTOUCH STARTER KIT
EASYTOUCH STARTER KIT
Active
Description:  STARTERKIT FOR DATA MODUL TOUCH
Manufacturer:  Data Modul
History Price: $660
In Stock: 11120
EASYTOUCH STARTER KIT Specification
Specification
Part No
EASYTOUCH STARTER KIT
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Data Modul
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Display
Function
LCD Touch Screen
Embedded
13.3" 1920x1080 FHD
Utilized IC / Part
-
Primary Attributes
eTD133W3202-AUA-A
Supplied Contents
Board(s)
EASYTOUCH STARTER KIT PDF Datasheet
EASYTOUCH STARTER KIT Datasheet
EASYTOUCH STARTER KIT Related Parts
EASY 6996FC
EASY 6996FC
Infineon Technologies
BOARD EVALUATION ADM6996FC
EASY 6996LC
EASY 6996LC
Infineon Technologies
BOARD EVALUATION ADM6996LC
EASY 6996M CPU
EASY 6996M CPU
Infineon Technologies
BOARD EVAL W/CPU ADM6996M
EASY 6999
EASY 6999
Infineon Technologies
BOARD EVALUATION ADM6999
EASY 6999U
EASY 6999U
Infineon Technologies
BOARD EVALUATION ADM6999U
EASY 7001 MII
EASY 7001 MII
Infineon Technologies
BOARD EVALUATION ADM7001
EASY 983B
EASY 983B
Infineon Technologies
BOARD EVALUATION ADM983B
EASY 6996I CPU
EASY 6996I CPU
Infineon Technologies
BOARD EVAL W/CPU ADM6996I
EASY 85152.3
EASY 85152.3
Infineon Technologies
BOARD EVALUATION ADM8513
EASYTOUCH STARTER KIT Compare Parts
  • EASYTOUCH STARTER KIT vs EASY 7001 MII
  • EASYTOUCH STARTER KIT vs EASY 6999U
  • EASYTOUCH STARTER KIT vs EASY 6999
  • EASYTOUCH STARTER KIT vs EASY 6996M CPU
  • EASYTOUCH STARTER KIT vs EASY 6996LC
  • EASYTOUCH STARTER KIT vs EASY 6996FC
  • EASYTOUCH STARTER KIT vs EASY 85152.3
  • EASYTOUCH STARTER KIT vs EASY 6996I CPU
  • Customer Reviews
    4.95 out of 5.00 stars from 180 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos