☰
DEV-20594
DEV-20594
Active
Description:  SPARKFUN DATA LOGGER IOT - 9DOF
Manufacturer:  SparkFun Electronics
Datasheet:   DEV-20594 Datasheet
History Price: $75
In Stock: 33600
DEV-20594 Specification
Specification
Part No
DEV-20594
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Data Acquisition
Function
Data Logger
Embedded
No
Utilized IC / Part
ESP32-WROOM-32E, ISM330DHCX, MAX17048, MMC5983MA, WS2812-2020
Primary Attributes
3.3V ~ 6V Operating Voltage
Supplied Contents
Board(s)
DEV-20594 Related Parts
DEV-09530
DEV-09530
SparkFun Electronics
OPENLOG
DEV-11343
DEV-11343
SparkFun Electronics
PIC24FJ256 USB OTG
DEV-11814
DEV-11814
SparkFun Electronics
USB-TO-SERIAL BRIDGE - USB-PA5
DEV-12633
DEV-12633
SparkFun Electronics
DEV BOARD IOIO-OTG USB CBL
DEV-13613
DEV-13613
SparkFun Electronics
DEV BOARD IOIO-OTG W/ USB CABLE
DEV-13712
DEV-13712
SparkFun Electronics
OPENLOG
DEV-13955
DEV-13955
SparkFun Electronics
OPENLOG WITH HEADERS
DEV-14006
DEV-14006
SparkFun Electronics
LITTLE SOUNDIE AUDIO PLAYER
DEV-14554
DEV-14554
SparkFun Electronics
PAPA SOUNDIE AUDIO PLAYER
DEV-15009
DEV-15009
SparkFun Electronics
USB-TO-SERIAL BRIDGE - USB-PA5
DEV-15573
DEV-15573
SparkFun Electronics
CRYPTOGRAPHIC CO-PROCESSOR BREAK
DEV-16832
DEV-16832
SparkFun Electronics
OPENLOG ARTEMIS
DEV-20594 Compare Parts
  • DEV-20594 vs DEVKIT-COMM
  • DEV-20594 vs DEV5X2503
  • DEV-20594 vs DEV5X1503
  • DEV-20594 vs DEV5P35023
  • DEV-20594 vs DEV5P35021
  • DEV-20594 vs DEV5L35023
  • DEV-20594 vs DEV5L35021
  • DEV-20594 vs DEV5L2503
  • DEV-20594 vs DEV5L1503
  • DEV-20594 vs DEV-19426
  • DEV-20594 vs DEV-16832
  • DEV-20594 vs DEV-15573
  • DEV-20594 vs DEV-15009
  • DEV-20594 vs DEV-14554
  • DEV-20594 vs DEV-14006
  • DEV-20594 vs DEV-13955
  • DEV-20594 vs DEV-13712
  • DEV-20594 vs DEV-13613
  • DEV-20594 vs DEV-12633
  • DEV-20594 vs DEV-11814
  • DEV-20594 vs DEV-11343
  • DEV-20594 vs DEV-09530
  • DEV-20594 vs DEVKIT16-MCU64
  • DEV-20594 vs DEV5P35023SOCKS
  • DEV-20594 vs DEV5P35021SOCKS
  • DEV-20594 vs DEV5L35023SOCKS
  • DEV-20594 vs DEV5L35021SOCKS
  • DEV-20594 vs DEVKIT-ECM-001
  • DEV-20594 vs DEV-EPEAS-CAPXX
  • DEV-20594 vs DEV-EPEAS
  • DEV-20594 vs DEV-BLE-TI
  • DEV-20594 vs DEV-BLE-NS
  • DEV-20594 vs DEV-BASIC
  • DEV-20594 vs DEVKIT-MEMS-001
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object