Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ SparkFun Electronics DEV-15123
DEV-15123
Active
Embedded MCU, DSP Evaluation Boards
Description:
REDBOARD QWIIC ATMEGA328 EVAL BD
Manufacturer:
SparkFun Electronics
Datasheet:
DEV-15123 Datasheet
History Price: $21.5
In Stock: 40640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DEV-15123 Specification
Specification
Part No
DEV-15123
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
SparkFun Electronics
Series
AVR? ATmega
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
AVR
Platform
RedBoard Qwiic
Utilized IC / Part
ATmega328
Mounting Type
Fixed
Contents
Board(s)
DEV-15123 PDF Datasheet
DEV-15123 Datasheet
Click and Download: DEV-15123 Datasheet
DEV-15123 Related Parts
DEV-00762
SparkFun Electronics
UBW PIC18F2553 EVAL BRD
DEV-09713
SparkFun Electronics
UBW32 PIC32MX795F512L EVAL BRD
DEV-10116
SparkFun Electronics
ARDUINO FIO ATMEGA328 EVAL BRD
DEV-10743
SparkFun Electronics
MEGA PRO MINI ATMEGA2560 EVAL BD
DEV-10744
SparkFun Electronics
MEGA PRO ATMEGA2560 EVAL BRD
DEV-10914
SparkFun Electronics
ARDUINO PRO 3.3V/8MHZ ATMEGA328
DEV-10915
SparkFun Electronics
ARDUINO PRO 5V/16MHZ ATMEGA328
DEV-11007
SparkFun Electronics
MEGA PRO 5V/16MHZ ATMEGA2560
DEV-11113
SparkFun Electronics
ARDUINO PRO MINI 328 5V/16MHZ
DEV-11114
SparkFun Electronics
ARDUINO PRO MINI 328 3.3V/8MHZ
DEV-11229
SparkFun Electronics
ARDUINO ETHERNET REV3 W/O POE
DEV-11520
SparkFun Electronics
FIO V3 ATMEGA32U4 EVAL BRD
DEV-15123 Compare Parts
DEV-15123 vs DEVKIT-S12ZVL
DEV-15123 vs DEVKIT-S12ZVC
DEV-15123 vs DEVKIT-S12XE
DEV-15123 vs DEVKIT-S12VRP
DEV-15123 vs DEVKIT-S12VR64
DEV-15123 vs DEVKIT-S12G128
DEV-15123 vs DEVKIT-MPC5748G
DEV-15123 vs DEVKIT-MPC5744P
DEV-15123 vs DEV-21326
DEV-15123 vs DEV-20360
DEV-15123 vs DEV-20359
DEV-15123 vs DEV-19958
DEV-15123 vs DEV-18771
DEV-15123 vs DEV-18721
DEV-15123 vs DEV-18439
DEV-15123 vs DEV-18288
DEV-15123 vs DEV-18158
DEV-15123 vs DEV-17809
DEV-15123 vs DEV-17745
DEV-15123 vs DEV-17720
DEV-15123 vs DEV-17717
DEV-15123 vs DEV-17713
DEV-15123 vs DEV-17712
DEV-15123 vs DEV-17283
DEV-15123 vs DEV-17256
DEV-15123 vs DEV-17244
DEV-15123 vs DEV-16996
DEV-15123 vs DEV-16791
DEV-15123 vs DEV-16771
DEV-15123 vs DEV-16402
DEV-15123 vs DEV-16401
DEV-15123 vs DEV-16271
DEV-15123 vs DEV-16267
DEV-15123 vs DEV-15799
DEV-15123 vs DEV-15795
DEV-15123 vs DEV-15594
DEV-15123 vs DEV-15583
DEV-15123 vs DEV-15423
DEV-15123 vs DEV-15297
DEV-15123 vs DEV-15170
Customer Reviews
4.95 out of 5.00 stars from 174 customer reviews from all over the world
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you