☰
DEV-14412
DEV-14412
Obsolete
Description:  PYBOARD V1.1 STM32F405 NO HEADER
Manufacturer:  SparkFun Electronics
Datasheet:   DEV-14412 Datasheet
History Price: Obsolete
In Stock: 920
DEV-14412 Specification
Specification
Part No
DEV-14412
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
SparkFun Electronics
Series
STM32F4
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M4
Platform
PyBoard V1.1
Utilized IC / Part
STM32F405
Mounting Type
Fixed
Contents
Board(s)
DEV-14412 Related Parts
DEV-00762
DEV-00762
SparkFun Electronics
UBW PIC18F2553 EVAL BRD
DEV-09713
DEV-09713
SparkFun Electronics
UBW32 PIC32MX795F512L EVAL BRD
DEV-10116
DEV-10116
SparkFun Electronics
ARDUINO FIO ATMEGA328 EVAL BRD
DEV-10743
DEV-10743
SparkFun Electronics
MEGA PRO MINI ATMEGA2560 EVAL BD
DEV-10744
DEV-10744
SparkFun Electronics
MEGA PRO ATMEGA2560 EVAL BRD
DEV-10914
DEV-10914
SparkFun Electronics
ARDUINO PRO 3.3V/8MHZ ATMEGA328
DEV-10915
DEV-10915
SparkFun Electronics
ARDUINO PRO 5V/16MHZ ATMEGA328
DEV-11007
DEV-11007
SparkFun Electronics
MEGA PRO 5V/16MHZ ATMEGA2560
DEV-11113
DEV-11113
SparkFun Electronics
ARDUINO PRO MINI 328 5V/16MHZ
DEV-11114
DEV-11114
SparkFun Electronics
ARDUINO PRO MINI 328 3.3V/8MHZ
DEV-11229
DEV-11229
SparkFun Electronics
ARDUINO ETHERNET REV3 W/O POE
DEV-11520
DEV-11520
SparkFun Electronics
FIO V3 ATMEGA32U4 EVAL BRD
DEV-14412 Compare Parts
  • DEV-14412 vs DEVKIT-S12ZVL
  • DEV-14412 vs DEVKIT-S12ZVC
  • DEV-14412 vs DEVKIT-S12XE
  • DEV-14412 vs DEVKIT-S12VRP
  • DEV-14412 vs DEVKIT-S12VR64
  • DEV-14412 vs DEVKIT-S12G128
  • DEV-14412 vs DEVKIT-MPC5748G
  • DEV-14412 vs DEVKIT-MPC5744P
  • DEV-14412 vs DEV-21326
  • DEV-14412 vs DEV-20360
  • DEV-14412 vs DEV-20359
  • DEV-14412 vs DEV-19958
  • DEV-14412 vs DEV-18771
  • DEV-14412 vs DEV-18721
  • DEV-14412 vs DEV-18439
  • DEV-14412 vs DEV-18288
  • DEV-14412 vs DEV-18158
  • DEV-14412 vs DEV-17809
  • DEV-14412 vs DEV-17745
  • DEV-14412 vs DEV-17720
  • DEV-14412 vs DEV-17717
  • DEV-14412 vs DEV-17713
  • DEV-14412 vs DEV-17712
  • DEV-14412 vs DEV-17283
  • DEV-14412 vs DEV-17256
  • DEV-14412 vs DEV-17244
  • DEV-14412 vs DEV-16996
  • DEV-14412 vs DEV-16791
  • DEV-14412 vs DEV-16771
  • DEV-14412 vs DEV-16402
  • DEV-14412 vs DEV-16401
  • DEV-14412 vs DEV-16271
  • DEV-14412 vs DEV-16267
  • DEV-14412 vs DEV-15799
  • DEV-14412 vs DEV-15795
  • DEV-14412 vs DEV-15594
  • DEV-14412 vs DEV-15583
  • DEV-14412 vs DEV-15423
  • DEV-14412 vs DEV-15297
  • DEV-14412 vs DEV-15170
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you