☰
DEV-11608
DEV-11608
Obsolete
Description:  NETDUINO PLUS 2 STM32F405 EVAL
Manufacturer:  SparkFun Electronics
Datasheet:   DEV-11608 Datasheet
History Price: Obsolete
In Stock: 24430
DEV-11608 Specification
Specification
Part No
DEV-11608
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
SparkFun Electronics
Series
STM32F4
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M4
Platform
NETduino Plus 2
Utilized IC / Part
STM32F405
Mounting Type
Fixed
Contents
Board(s)
DEV-11608 PDF Datasheet
DEV-11608 Related Parts
DEV-00762
DEV-00762
SparkFun Electronics
UBW PIC18F2553 EVAL BRD
DEV-09713
DEV-09713
SparkFun Electronics
UBW32 PIC32MX795F512L EVAL BRD
DEV-10116
DEV-10116
SparkFun Electronics
ARDUINO FIO ATMEGA328 EVAL BRD
DEV-10743
DEV-10743
SparkFun Electronics
MEGA PRO MINI ATMEGA2560 EVAL BD
DEV-10744
DEV-10744
SparkFun Electronics
MEGA PRO ATMEGA2560 EVAL BRD
DEV-10914
DEV-10914
SparkFun Electronics
ARDUINO PRO 3.3V/8MHZ ATMEGA328
DEV-10915
DEV-10915
SparkFun Electronics
ARDUINO PRO 5V/16MHZ ATMEGA328
DEV-11007
DEV-11007
SparkFun Electronics
MEGA PRO 5V/16MHZ ATMEGA2560
DEV-11113
DEV-11113
SparkFun Electronics
ARDUINO PRO MINI 328 5V/16MHZ
DEV-11114
DEV-11114
SparkFun Electronics
ARDUINO PRO MINI 328 3.3V/8MHZ
DEV-11229
DEV-11229
SparkFun Electronics
ARDUINO ETHERNET REV3 W/O POE
DEV-11520
DEV-11520
SparkFun Electronics
FIO V3 ATMEGA32U4 EVAL BRD
DEV-11608 Description
The SparkFun Electronics DEV-11608 is a versatile development board designed for use with the ATmega328P microcontroller. This board is particularly suited for embedded systems development, robotics, and IoT (Internet of Things) projects. It provides a user-friendly interface and various features that facilitate prototyping and testing. Below is a comprehensive overview of its specifications, features, and potential applications.

## Overview

The DEV-11608 board is based on the widely used ATmega328P microcontroller, which is the same chip found in the Arduino Uno. This makes the board compatible with a wide range of Arduino libraries and examples, allowing developers to leverage existing code and resources. The board is designed to be easy to use, with convenient connectivity options for various peripherals, making it an excellent choice for both beginners and experienced developers.

## Key Specifications

- Microcontroller: ATmega328P
- Architecture: 8-bit AVR RISC
- Flash Memory: 32 KB (of which 0.5 KB is used for the bootloader)
- SRAM: 2 KB
- EEPROM: 1 KB

- Operating Voltage: The board operates at 5 V, which is standard for most Arduino-compatible boards.

- Clock Speed: The ATmega328P runs at a clock speed of 16 MHz, providing sufficient processing power for a variety of applications.

- Digital I/O Pins: The board features 14 digital input/output pins, six of which can be used as PWM (Pulse Width Modulation) outputs.

- Analog Input Pins: There are six analog input pins, enabling the board to interface with a wide range of sensors and analog devices.

- Communication Interfaces:
- UART: One serial communication port (TX/RX)
- I2C: Two-wire interface for connecting multiple devices
- SPI: Serial Peripheral Interface for high-speed communication with peripherals

- Power Supply: The board can be powered through USB or an external power supply (7-12 V). It includes a voltage regulator to maintain the required operating voltage.

- LED Indicators: The board has built-in LED indicators for power and status, making it easy to monitor the board%27s operation.

- Dimensions: The DEV-11608 board measures approximately 68.6 mm x 53.4 mm, making it compact enough for integration into various projects.

## Features

- Breadboard Compatibility: The board is designed to fit snugly onto a standard breadboard, allowing for easy prototyping and testing of circuits.

- Easy Programming: The DEV-11608 can be programmed using the Arduino IDE, which is widely used in the maker community. This accessibility simplifies the development process.

- Expandable: The board is equipped with headers for attaching additional shields and modules, enabling developers to expand functionality easily.

- User-Friendly: With labeled pins and a straightforward layout, the board is ideal for both beginners and experienced users, facilitating quick learning and experimentation.

- Community Support: Being based on the ATmega328P and compatible with Arduino, the board benefits from a vast community of developers, offering a wealth of resources, libraries, and examples.

## Applications

The SparkFun Electronics DEV-11608 is well-suited for a variety of applications, including:

- Embedded Systems Development: Ideal for creating prototypes of embedded applications in various fields such as automation, robotics, and IoT.

- Education: A great tool for teaching electronics and programming concepts in classrooms or workshops, helping students learn through hands-on experience.

- Robotics: Can be used as the brain of a robotic system, controlling motors, sensors, and other components in real-time.

- Home Automation: Suitable for building smart home projects, including automated lighting, temperature control, and security systems.

- Wearable Technology: Can be integrated into wearable devices, allowing for real-time data collection and processing.

## Conclusion

The SparkFun Electronics DEV-11608 development board is a powerful and flexible platform for anyone interested in electronics and programming. Based on the ATmega328P microcontroller, it combines ease of use with robust functionality, making it an excellent choice for a wide range of applications from education to professional development. Its compatibility with the Arduino ecosystem, combined with its extensive I/O options and communication capabilities, allows users to create innovative projects efficiently. Whether you are a hobbyist, student, or professional engineer, the DEV-11608 provides the tools necessary to bring your ideas to life and explore the exciting world of embedded systems and IoT.
DEV-11608 Compare Parts
  • DEV-11608 vs DEVKIT-S12ZVL
  • DEV-11608 vs DEVKIT-S12ZVC
  • DEV-11608 vs DEVKIT-S12XE
  • DEV-11608 vs DEVKIT-S12VRP
  • DEV-11608 vs DEVKIT-S12VR64
  • DEV-11608 vs DEVKIT-S12G128
  • DEV-11608 vs DEVKIT-MPC5748G
  • DEV-11608 vs DEVKIT-MPC5744P
  • DEV-11608 vs DEV-21326
  • DEV-11608 vs DEV-20360
  • DEV-11608 vs DEV-20359
  • DEV-11608 vs DEV-19958
  • DEV-11608 vs DEV-18771
  • DEV-11608 vs DEV-18721
  • DEV-11608 vs DEV-18439
  • DEV-11608 vs DEV-18288
  • DEV-11608 vs DEV-18158
  • DEV-11608 vs DEV-17809
  • DEV-11608 vs DEV-17745
  • DEV-11608 vs DEV-17720
  • DEV-11608 vs DEV-17717
  • DEV-11608 vs DEV-17713
  • DEV-11608 vs DEV-17712
  • DEV-11608 vs DEV-17283
  • DEV-11608 vs DEV-17256
  • DEV-11608 vs DEV-17244
  • DEV-11608 vs DEV-16996
  • DEV-11608 vs DEV-16791
  • DEV-11608 vs DEV-16771
  • DEV-11608 vs DEV-16402
  • DEV-11608 vs DEV-16401
  • DEV-11608 vs DEV-16271
  • DEV-11608 vs DEV-16267
  • DEV-11608 vs DEV-15799
  • DEV-11608 vs DEV-15795
  • DEV-11608 vs DEV-15594
  • DEV-11608 vs DEV-15583
  • DEV-11608 vs DEV-15423
  • DEV-11608 vs DEV-15297
  • DEV-11608 vs DEV-15170
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you