Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ Advantech Corp SOM-AB5510-A0A1E
SOM-AB5510-A0A1E
Active
Embedded MCU, DSP Evaluation Boards
Description:
3.5" APPLICATION BOARD FOR COM-E
Manufacturer:
Advantech Corp
Datasheet:
SOM-AB5510-A0A1E Datasheet
History Price: $270
In Stock: 15800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SOM-AB5510-A0A1E Specification
Specification
Part No
SOM-AB5510-A0A1E
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Advantech Corp
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MPU
Core Processor
-
Platform
-
Utilized IC / Part
COM-Express Mini
Mounting Type
Socket
Contents
Board(s)
SOM-AB5510-A0A1E PDF Datasheet
SOM-AB5510-A0A1E Datasheet
Click and Download: SOM-AB5510-A0A1E Datasheet
SOM-AB5510-A0A1E Related Parts
SOM-DB2500-00A1
Advantech Corp
SMARC 2.0 DEVELOPMENT BOARD
SOM-DB5830-00A2
Advantech Corp
COM EXPRESS TYPE 6 (R3.0) REV2
SOM-DK2569-00A1
Advantech Corp
STARTER KIT FOR SMARC SOM-2569
SOM-AB5510-D0A1E
Advantech Corp
3.5" APPLICATION BOARD FOR COM-E
SOM-DB3500G-00A1E
Advantech Corp
QSEVEN EVAL BRD
SOM-DB3520-00A1E
Advantech Corp
QSEVEN EVAL BRD
SOM-DB4700-00A1E
Advantech Corp
ETX EVAL BRD
SOM-DB5700G-00A2E
Advantech Corp
COM-EXPRESS EVAL BRD
SOM-DB5700G-U0A2E
Advantech Corp
COM-EXPRESS EVAL BRD
SOM-DB5800-00A2E
Advantech Corp
COM-EXPRESS EVAL BRD
SOM-DB5800-U0A2E
Advantech Corp
COM-EXPRESS EVAL BRD
SOM-DB5830-00A1
Advantech Corp
COM EXPRESS TYPE 6 (R3.0)
SOM-AB5510-A0A1E Compare Parts
SOM-AB5510-A0A1E vs SOM-DB5830-00A2
SOM-AB5510-A0A1E vs SOM-DB2500-00A1
SOM-AB5510-A0A1E vs SOM-DB5920-F1A1
SOM-AB5510-A0A1E vs SOM-DB5920-F0A1
SOM-AB5510-A0A1E vs SOM-DB5920-01A1
SOM-AB5510-A0A1E vs SOM-DB5920-00A1
SOM-AB5510-A0A1E vs SOM-DB5830A-00A1
SOM-AB5510-A0A1E vs SOM-DB5830-00A1
SOM-AB5510-A0A1E vs SOM-DB5800-U0A2E
SOM-AB5510-A0A1E vs SOM-DB5800-00A2E
SOM-AB5510-A0A1E vs SOM-DB5700G-U0A2E
SOM-AB5510-A0A1E vs SOM-DB5700G-00A2E
SOM-AB5510-A0A1E vs SOM-DB4700-00A1E
SOM-AB5510-A0A1E vs SOM-DB3520-00A1E
SOM-AB5510-A0A1E vs SOM-DB3500G-00A1E
SOM-AB5510-A0A1E vs SOM-AB5510-D0A1E
SOM-AB5510-A0A1E vs SOMXOMAP3630-10-1980AFCR-A
SOM-AB5510-A0A1E vs SOMDIMM-RX62N
SOM-AB5510-A0A1E vs SOMDIMM-LPC3250
SOM-AB5510-A0A1E vs SOMDIMM-LPC2478
SOM-AB5510-A0A1E vs SOMDIMM-LPC1788
Customer Reviews
4.95 out of 5.00 stars from 114 customer reviews from all over the world
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK
Diane Bennett
United States
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!
Arianna Fontana
Italy
2026-03-11 13:46
great price, fast shipment and quality components