☰
P1020UTM-PC
P1020UTM-PC
Obsolete
Description:  QORIQ UTM/SECURITY SOLUTION
Manufacturer:  NXP Semiconductors
Datasheet:   P1020UTM-PC Datasheet
History Price: Obsolete
In Stock: 29920
P1020UTM-PC Specification
Specification
Part No
P1020UTM-PC
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
NXP Semiconductors
Series
QorIQ?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Anti Tamper and Security
Embedded
Yes
Utilized IC / Part
P1020
Primary Attributes
-
Supplied Contents
Board(s)
P1020UTM-PC PDF Datasheet
P1020UTM-PC Related Parts
P1010-RDB
P1010-RDB
NXP Semiconductors
KIT REF DESIGN NETWORK FOR P1010
P1020MBG-PC
P1020MBG-PC
NXP Semiconductors
QORIQ MULTI-SERV BUS SOLUTION
P1020RDB-PC
P1020RDB-PC
NXP Semiconductors
KIT REF DESIGN NETWORK FOR P1020
P1020RDB-PD
P1020RDB-PD
NXP Semiconductors
BOARD REF DESIGN
P1021RDB-PC
P1021RDB-PC
NXP Semiconductors
BOARD REFERENCE DESIGN P1021
P1024RDB-PA
P1024RDB-PA
NXP Semiconductors
BOARD REFERENCE DESIGN P1024
P1025RDB-PA
P1025RDB-PA
NXP Semiconductors
BOARD REFERENCE DESIGN P1025
P1010RDB-PB
P1010RDB-PB
NXP Semiconductors
BOARD REF DES NETWORK P1010
P1010RDB-PB
P1010RDB-PB
Freescale Semiconductor
BOARD REF DES NETWORK P1010
P1020RDB-PA
P1020RDB-PA
NXP Semiconductors
BOARD REFERENCE DESIGN P1020
P1020RDB-PB
P1020RDB-PB
NXP Semiconductors
BOARD REF DESIGN 6 PORT ETHER
P1021RDB-PC
P1021RDB-PC
Freescale Semiconductor
BOARD REFERENCE DESIGN P1021
P1020UTM-PC Compare Parts
  • P1020UTM-PC vs P1024RDB-PA
  • P1020UTM-PC vs P1021RDB-PC
  • P1020UTM-PC vs P1020RDB-PD
  • P1020UTM-PC vs P1020RDB-PC
  • P1020UTM-PC vs P1020MBG-PC
  • P1020UTM-PC vs P1010-RDB
  • P1020UTM-PC vs P1025RDB-PA
  • P1020UTM-PC vs P1021RDB-PC
  • P1020UTM-PC vs P1020RDB-PB
  • P1020UTM-PC vs P1020RDB-PA
  • P1020UTM-PC vs P1010RDB-PB
  • P1020UTM-PC vs P1010RDB-PB
  • Customer Reviews
    4.95 out of 5.00 stars from 165 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.