☰
MPC8360E-RDK
MPC8360E-RDK
Obsolete
Description:  MPC8360E EVAL BRD
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 24800
MPC8360E-RDK Specification
Specification
Part No
MPC8360E-RDK
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
NXP Semiconductors
Series
PowerQUICC II? PRO
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MPU
Core Processor
e300
Platform
-
Utilized IC / Part
MPC8360E
Mounting Type
Fixed
Contents
Board(s), Cable(s), Power Supply
MPC8360E-RDK PDF Datasheet
MPC8360E-RDK Related Parts
MPC5510KIT144
MPC5510KIT144
NXP Semiconductors
MPC5510 EVAL BRD
MPC5534EVBE
MPC5534EVBE
NXP Semiconductors
MPC5534 EVAL BRD
MPC5566EVB
MPC5566EVB
NXP Semiconductors
MPC5566 EVAL BRD
MPC5567EVBE
MPC5567EVBE
NXP Semiconductors
MPC5567 EVAL BRD
MPC5604EEVB64
MPC5604EEVB64
NXP Semiconductors
SPC5604 EVAL BRD
MPC5744P-144DS
MPC5744P-144DS
NXP Semiconductors
MPC5744P EVAL BRD
MPC5744P-257DS
MPC5744P-257DS
NXP Semiconductors
MPC5744P EVAL BRD
MPC5746R-144DS
MPC5746R-144DS
NXP Semiconductors
MPC5746R EVAL BRD
MPC5746R-176DS
MPC5746R-176DS
NXP Semiconductors
MPC5746R EVAL BRD
MPC5746R-252DS
MPC5746R-252DS
NXP Semiconductors
MPC5746R EVAL BRD
MPC5748G-GW-RDB
MPC5748G-GW-RDB
NXP Semiconductors
MPC5748G ETHERNET GATEWAY
MPC5748G-LCEVB
MPC5748G-LCEVB
NXP Semiconductors
MPC5748G EVAL BRD
MPC8360E-RDK Compare Parts
  • MPC8360E-RDK vs MPC8560ADS-BGA
  • MPC8360E-RDK vs MPC8544DS
  • MPC8360E-RDK vs MPC8540ADS-BGA
  • MPC8360E-RDK vs MPC8536DS
  • MPC8360E-RDK vs MPC8536DS
  • MPC8360E-RDK vs MPC8379E-RDBA
  • MPC8360E-RDK vs MPC8377E800RDBA
  • MPC8360E-RDK vs MPC8360E-MDS-PBE
  • MPC8360E-RDK vs MPC8360EA-MDS-PB
  • MPC8360E-RDK vs MPC8349E-MITX-GP
  • MPC8360E-RDK vs MPC8349E-MITXE
  • MPC8360E-RDK vs MPC8349E-MDS-PBE
  • MPC8360E-RDK vs MPC8349EA-MDS-PB
  • MPC8360E-RDK vs MPC8323E-RDB
  • MPC8360E-RDK vs MPC8315E-RDBA
  • MPC8360E-RDK vs MPC8315E-RDB
  • MPC8360E-RDK vs MPC8313E-RDBC
  • MPC8360E-RDK vs MPC8313E-RDBB
  • MPC8360E-RDK vs MPC8313E-RDB
  • MPC8360E-RDK vs MPC8309-KIT
  • MPC8360E-RDK vs MPC8308-RDB
  • MPC8360E-RDK vs MPC8306-KIT
  • MPC8360E-RDK vs MPC57XXXMB
  • MPC8360E-RDK vs MPC5777M-512DS
  • MPC8360E-RDK vs MPC5777M-416DS
  • MPC8360E-RDK vs MPC5777C-516DS
  • MPC8360E-RDK vs MPC5777C-416DS
  • MPC8360E-RDK vs MPC5775BE-416DS,598
  • MPC8360E-RDK vs MPC5775BE-416DS
  • MPC8360E-RDK vs MPC574XG-MB
  • MPC8360E-RDK vs MPC574XG-324DS
  • MPC8360E-RDK vs MPC574XG-256DS
  • MPC8360E-RDK vs MPC574XG-176DS
  • MPC8360E-RDK vs MPC5748G-LCEVB
  • MPC8360E-RDK vs MPC5748G-GW-RDB
  • MPC8360E-RDK vs MPC5746R-252DS
  • MPC8360E-RDK vs MPC5746R-176DS
  • MPC8360E-RDK vs MPC5746R-144DS
  • MPC8360E-RDK vs MPC5744P-257DS
  • MPC8360E-RDK vs MPC5744P-144DS
  • Customer Reviews
    4.95 out of 5.00 stars from 176 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.