ESP32-POE
ESP32-POE
Active
Description:  ESP32-POE IOT DEVELOPMENT BOARD
Manufacturer:  Olimex LTD
Datasheet:   ESP32-POE Datasheet
History Price: $19.69
In Stock: 19500
ESP32-POE Specification
Specification
Part No
ESP32-POE
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Olimex LTD
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth? Smart 4.x Low Energy (BLE)
For Use With/Related Products
2.4GHz
Supplied Contents
ESP32-WROOM32
Type
Board(s)
ESP32-POE PDF Datasheet
ESP32-POE Related Parts
ESP THREAD BR-ZIGBEE GW
ESP THREAD BR-ZIGBEE GW
Espressif Systems
ESP THREAD BORDER ROUTER/ZIGBEE
ESP002
ESP002
Pimoroni Ltd
PUCK.JS
ESP004
ESP004
Pimoroni Ltd
MDBT42Q BREAKOUT
ESP005
ESP005
Pimoroni Ltd
ESPRUINO PIXL.JS
ESP32-AZURE IOT KIT
ESP32-AZURE IOT KIT
Espressif Systems
ESP32 IOT KIT, INTEGRATES ESP32-
ESP32-C3-01M-KIT
ESP32-C3-01M-KIT
RF Solutions
DEV BOARD FOR ESP-C3-01M
ESP32-C3-12F-KIT
ESP32-C3-12F-KIT
RF Solutions
DEV BOARD FOR ESP-C3-12F
ESP32-C3-13-KIT
ESP32-C3-13-KIT
RF Solutions
DEV BOARD FOR ESP-C3-13
ESP32-C3-13U-KIT
ESP32-C3-13U-KIT
RF Solutions
DEV BOARD FOR ESP32-C3-13U
ESP32-C3-32S-KIT
ESP32-C3-32S-KIT
RF Solutions
DEV BOARD FOR ESP32-C3-32S
ESP32-C3-AWS-EXPRESSLINK-DEVKIT
ESP32-C3-AWS-EXPRESSLINK-DEVKIT
Espressif Systems
THE ESP32-C3-AWS-EXPRESSLINK-DEV
ESP32-C3-DEVKITC-02
ESP32-C3-DEVKITC-02
Espressif Systems
ESP32-C3-WROOM-02 DEV BRD
ESP32-POE Description

## Overview of Olimex LTD ESP32-POE

The Olimex LTD ESP32-POE is a powerful development board that combines the capabilities of the ESP32 microcontroller with Power over Ethernet (PoE) technology. This makes it an excellent choice for IoT applications, especially where wireless connectivity is not viable or when reliable power sources are required.

## Key Features

1. ESP32 Microcontroller:
- The board features the ESP32, a dual-core, 32-bit microcontroller with integrated Wi-Fi and Bluetooth capabilities, allowing for a variety of wireless applications.

2. Power over Ethernet (PoE):
- The board can be powered through an Ethernet cable, simplifying installations in environments where power outlets are limited or difficult to access.

3. Multiple I/O Options:
- It offers a range of GPIO pins for various interfaces, including SPI, I2C, UART, and PWM, enabling connection to multiple sensors and devices.

4. Compact Design:
- The board’s small form factor makes it suitable for space-constrained applications.

5. Open Source Hardware:
- Being open source allows for community contributions and modifications, enhancing versatility.

## Specifications

Here are the detailed specifications of the Olimex LTD ESP32-POE:

- Microcontroller:
- Model: ESP32-D0WDQ6
- Core: Dual-core 32-bit
- Clock Speed: Up to 240 MHz
- Flash Memory: 4 MB (integrated)

- Connectivity:
- Wi-Fi: 802.11 b/g/n
- Bluetooth: Classic and BLE (Bluetooth Low Energy)

- Power Supply:
- Power over Ethernet: IEEE 802.3af compliant
- Voltage Range: 37-57 V
- Power Output: Up to 15.4 W (PoE)

- I/O Pins:
- Total GPIOs: 30 (with some multiplexed)
- Analog Inputs: 12-bit ADCs (up to 18 channels)
- Digital Interfaces:
- SPI: 3 lines
- I2C: 2 lines
- UART: 2 lines
- PWM: Up to 16 channels

- Additional Features:
- MicroSD Slot: Supports microSD cards for expanded storage.
- LED Indicators: Onboard LEDs for power and status indication.
- Button: Reset and user programmable button.

- Dimensions:
- Size: 70 mm x 50 mm
- Weight: Approximately 50 g

- Operating Conditions:
- Temperature Range: -40°C to +85°C
- Humidity: Up to 95% non-condensing

## Applications

The ESP32-POE is well-suited for various applications, including:

1. IoT Devices:
- Ideal for smart home devices, environmental monitoring, and industrial automation.

2. Remote Sensors:
- Utilized in scenarios where wireless signals may be weak, such as remote locations.

3. Networking Equipment:
- Can be integrated into networking solutions requiring both data and power via Ethernet.

4. Prototyping:
- A great choice for developers looking to prototype new IoT solutions with reliable power sources.

## Advantages

- Versatile Power Supply: The ability to power the board via PoE simplifies installation in hard-to-reach areas.
- Integrated Connectivity: Built-in Wi-Fi and Bluetooth allow for easy integration into various wireless networks.
- High Performance: The ESP32 provides ample processing power for demanding applications.
- Community Support: Being open source encourages a strong developer community for support and innovation.

## Conclusion

The Olimex LTD ESP32-POE is an excellent development board for those looking to harness the power of the ESP32 microcontroller with the added convenience of Power over Ethernet. Its robust specifications and flexible application potential make it a go-to choice for IoT enthusiasts and developers alike. For detailed schematics, example projects, and additional documentation, users can refer to Olimex%27s official resources.
ESP32-POE Compare Parts
  • ESP32-POE vs ESP-WROVER-KIT-VB
  • ESP32-POE vs ESP-LAUNCHER
  • ESP32-POE vs ESP-BAT8
  • ESP32-POE vs ESP-BAT32
  • ESP32-POE vs ESP8266-EVB-BAT-BOX
  • ESP32-POE vs ESP8266-EVB-BAT
  • ESP32-POE vs ESP8266-EVB
  • ESP32-POE vs ESP8266-DEVKITC-02U-F
  • ESP32-POE vs ESP8266-DEVKITC-02D-F
  • ESP32-POE vs ESP32-WROVER-KIT
  • ESP32-POE vs ESP32-VAQUITA-DSPG
  • ESP32-POE vs ESP32-SENSE KIT
  • ESP32-POE vs ESP32-S3-USB-OTG
  • ESP32-POE vs ESP32-S3-DEVKITC-1U-N8R8
  • ESP32-POE vs ESP32-S3-DEVKITC-1-N8R2
  • ESP32-POE vs ESP32-S3-DEVKITC-1-N8
  • ESP32-POE vs ESP32-S3-DEVKITC-1-N32R8V
  • ESP32-POE vs ESP32-S2-SAOLA-1RI
  • ESP32-POE vs ESP32-S2-SAOLA-1R
  • ESP32-POE vs ESP32-S2-SAOLA-1MI
  • ESP32-POE vs ESP32-S2-SAOLA-1M
  • ESP32-POE vs ESP32-S2-KALUGA-1
  • ESP32-POE vs ESP32-S2-HMI-DEVKIT-1
  • ESP32-POE vs ESP32-S2-DEVKITM-1U
  • ESP32-POE vs ESP32-S2-DEVKITM-1
  • ESP32-POE vs ESP32-S2-DEVKITC-1U
  • ESP32-POE vs ESP32-S2-DEVKITC-1RU
  • ESP32-POE vs ESP32-S2-DEVKITC-1R
  • ESP32-POE vs ESP32-S2-DEVKITC-1
  • ESP32-POE vs ESP32-POE-ISO-EA
  • ESP32-POE vs ESP32-POE-ISO
  • ESP32-POE vs ESP32-POE-EA
  • ESP32-POE vs ESP32-PICO-V3-ZERO-DEVKIT
  • ESP32-POE vs ESP32-PICO-KIT-F
  • ESP32-POE vs ESP32-PICO-KIT
  • ESP32-POE vs ESP32-PICO-DEVKITM-2U
  • ESP32-POE vs ESP32-PICO-DEVKITM-2
  • ESP32-POE vs ESP32-MESHKIT-SENSE
  • ESP32-POE vs ESP32-MESHKIT
  • ESP32-POE vs ESP32-LYRAT-MINI
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend