ESP32-POE-ISO
ESP32-POE-ISO
Active
Description:  ESP32-POE IOT DEVELOPMENT BOARD
Manufacturer:  Olimex LTD
History Price: $27.37
In Stock: 31700
ESP32-POE-ISO Specification
Specification
Part No
ESP32-POE-ISO
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Olimex LTD
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth? Smart 4.x Low Energy (BLE)
For Use With/Related Products
2.4GHz
Supplied Contents
ESP32-WROOM32
Type
Board(s)
ESP32-POE-ISO PDF Datasheet
ESP32-POE-ISO Related Parts
ESP THREAD BR-ZIGBEE GW
ESP THREAD BR-ZIGBEE GW
Espressif Systems
ESP THREAD BORDER ROUTER/ZIGBEE
ESP002
ESP002
Pimoroni Ltd
PUCK.JS
ESP004
ESP004
Pimoroni Ltd
MDBT42Q BREAKOUT
ESP005
ESP005
Pimoroni Ltd
ESPRUINO PIXL.JS
ESP32-AZURE IOT KIT
ESP32-AZURE IOT KIT
Espressif Systems
ESP32 IOT KIT, INTEGRATES ESP32-
ESP32-C3-01M-KIT
ESP32-C3-01M-KIT
RF Solutions
DEV BOARD FOR ESP-C3-01M
ESP32-C3-12F-KIT
ESP32-C3-12F-KIT
RF Solutions
DEV BOARD FOR ESP-C3-12F
ESP32-C3-13-KIT
ESP32-C3-13-KIT
RF Solutions
DEV BOARD FOR ESP-C3-13
ESP32-C3-13U-KIT
ESP32-C3-13U-KIT
RF Solutions
DEV BOARD FOR ESP32-C3-13U
ESP32-C3-32S-KIT
ESP32-C3-32S-KIT
RF Solutions
DEV BOARD FOR ESP32-C3-32S
ESP32-C3-AWS-EXPRESSLINK-DEVKIT
ESP32-C3-AWS-EXPRESSLINK-DEVKIT
Espressif Systems
THE ESP32-C3-AWS-EXPRESSLINK-DEV
ESP32-C3-DEVKITC-02
ESP32-C3-DEVKITC-02
Espressif Systems
ESP32-C3-WROOM-02 DEV BRD
ESP32-POE-ISO Description
The Olimex LTD ESP32-POE-ISO is a versatile development board designed for Internet of Things (IoT) applications, featuring the powerful ESP32 microcontroller. This board is particularly notable for its Power over Ethernet (PoE) capability, which allows it to receive power and data through a single Ethernet cable, making it ideal for remote installations where power outlets may not be readily available.

## Key Specifications:

1. Microcontroller:
- The ESP32-POE-ISO is based on the ESP32 chip, which is a dual-core 32-bit microcontroller with a clock speed of up to 240 MHz. It features integrated Wi-Fi and Bluetooth capabilities, making it suitable for a wide range of wireless applications.

2. Power over Ethernet (PoE):
- The board supports IEEE 802.3af PoE standards, allowing it to be powered via an Ethernet cable. This feature simplifies installation and reduces the need for additional power supplies, making it ideal for IoT devices deployed in hard-to-reach locations.

3. Isolation:
- The "ISO" in the name indicates that the board includes isolation features, which protect the microcontroller and other components from voltage spikes and electrical noise that can occur in network environments. This is particularly important for applications in industrial settings.

4. Memory:
- The ESP32 chip typically comes with 520 KB of SRAM and supports external flash memory. The board can be equipped with various flash sizes, commonly ranging from 4 MB to 16 MB, allowing for ample storage for applications and firmware.

5. Connectivity:
- In addition to PoE, the ESP32-POE-ISO offers multiple connectivity options:
- Wi-Fi: 802.11 b/g/n support for wireless networking.
- Bluetooth: Classic Bluetooth and BLE (Bluetooth Low Energy) support for short-range communication.
- Ethernet: 10/100 Mbps Ethernet interface for wired networking.

6. GPIO and Peripherals:
- The board provides a variety of General Purpose Input/Output (GPIO) pins, which can be used for interfacing with sensors, actuators, and other peripherals. The ESP32 supports various communication protocols, including I2C, SPI, UART, and PWM, allowing for flexible integration with external devices.

7. Power Supply:
- The board can be powered via PoE or through a micro USB connector. The onboard voltage regulator ensures stable operation, and the board can typically operate within a voltage range of 5V to 12V.

8. Dimensions:
- The compact design of the ESP32-POE-ISO makes it suitable for embedded applications. The dimensions are approximately 100 mm x 60 mm, allowing for easy integration into various enclosures and systems.

9. Development Environment:
- The ESP32-POE-ISO is compatible with popular development environments such as the Arduino IDE and the ESP-IDF (Espressif IoT Development Framework). This compatibility allows developers to leverage existing libraries and examples to accelerate their development process.

10. Applications:
- The versatility of the ESP32-POE-ISO makes it suitable for a wide range of applications, including:
- Smart home devices
- Industrial automation
- Environmental monitoring
- Remote sensor networks
- Security systems

## Conclusion:

The Olimex LTD ESP32-POE-ISO is a powerful and flexible development board that combines the capabilities of the ESP32 microcontroller with the convenience of Power over Ethernet and isolation features. Its robust connectivity options, ample GPIO availability, and compatibility with popular development environments make it an excellent choice for developers looking to create innovative IoT solutions. Whether for prototyping or deployment in real-world applications, the ESP32-POE-ISO provides a reliable platform for building connected devices.
ESP32-POE-ISO Compare Parts
  • ESP32-POE-ISO vs ESP-WROVER-KIT-VB
  • ESP32-POE-ISO vs ESP-LAUNCHER
  • ESP32-POE-ISO vs ESP-BAT8
  • ESP32-POE-ISO vs ESP-BAT32
  • ESP32-POE-ISO vs ESP8266-EVB-BAT-BOX
  • ESP32-POE-ISO vs ESP8266-EVB-BAT
  • ESP32-POE-ISO vs ESP8266-EVB
  • ESP32-POE-ISO vs ESP8266-DEVKITC-02U-F
  • ESP32-POE-ISO vs ESP8266-DEVKITC-02D-F
  • ESP32-POE-ISO vs ESP32-WROVER-KIT
  • ESP32-POE-ISO vs ESP32-VAQUITA-DSPG
  • ESP32-POE-ISO vs ESP32-SENSE KIT
  • ESP32-POE-ISO vs ESP32-S3-USB-OTG
  • ESP32-POE-ISO vs ESP32-S3-DEVKITC-1U-N8R8
  • ESP32-POE-ISO vs ESP32-S3-DEVKITC-1-N8R2
  • ESP32-POE-ISO vs ESP32-S3-DEVKITC-1-N8
  • ESP32-POE-ISO vs ESP32-S3-DEVKITC-1-N32R8V
  • ESP32-POE-ISO vs ESP32-S2-SAOLA-1RI
  • ESP32-POE-ISO vs ESP32-S2-SAOLA-1R
  • ESP32-POE-ISO vs ESP32-S2-SAOLA-1MI
  • ESP32-POE-ISO vs ESP32-S2-SAOLA-1M
  • ESP32-POE-ISO vs ESP32-S2-KALUGA-1
  • ESP32-POE-ISO vs ESP32-S2-HMI-DEVKIT-1
  • ESP32-POE-ISO vs ESP32-S2-DEVKITM-1U
  • ESP32-POE-ISO vs ESP32-S2-DEVKITM-1
  • ESP32-POE-ISO vs ESP32-S2-DEVKITC-1U
  • ESP32-POE-ISO vs ESP32-S2-DEVKITC-1RU
  • ESP32-POE-ISO vs ESP32-S2-DEVKITC-1R
  • ESP32-POE-ISO vs ESP32-S2-DEVKITC-1
  • ESP32-POE-ISO vs ESP32-POE-ISO-EA
  • ESP32-POE-ISO vs ESP32-POE-EA
  • ESP32-POE-ISO vs ESP32-POE
  • ESP32-POE-ISO vs ESP32-PICO-V3-ZERO-DEVKIT
  • ESP32-POE-ISO vs ESP32-PICO-KIT-F
  • ESP32-POE-ISO vs ESP32-PICO-KIT
  • ESP32-POE-ISO vs ESP32-PICO-DEVKITM-2U
  • ESP32-POE-ISO vs ESP32-PICO-DEVKITM-2
  • ESP32-POE-ISO vs ESP32-MESHKIT-SENSE
  • ESP32-POE-ISO vs ESP32-MESHKIT
  • ESP32-POE-ISO vs ESP32-LYRAT-MINI
  • Customer Reviews
    4.95 out of 5.00 stars from 73 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend