CABLE-USB-AB
CABLE-USB-AB
Active
Description:  USB 2.0 A TO B CABLE, LENGTH 1M
Manufacturer:  Maxim Integrated
History Price: $4.27
In Stock: 28800
CABLE-USB-AB Specification
Specification
Part No
CABLE-USB-AB
Category
Kits Accessories
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Cable Assembly
For Use With/Related Products
-
CABLE-USB-AB Related Parts
CAB-09556
CAB-09556
SparkFun Electronics
BUS PIRATE CABLE 12" LENGTH
CAB-14988
CAB-14988
SparkFun Electronics
QWIIC CABLE FEMALE JUMPER 4PIN
CAB-17240
CAB-17240
SparkFun Electronics
BREADBOARD TO JST-GHR-04V CABLE
CAB-17261
CAB-17261
SparkFun Electronics
FLEXIBLE QWIIC CABLE - FEMALE JU
CAB-19244
CAB-19244
SparkFun Electronics
MYOWARE 2.0 REFERENCE CABLE
CAB-22726
CAB-22726
SparkFun Electronics
FLEXIBLE QWIIC CABLE - FEMALE JU
CAB-23353
CAB-23353
SparkFun Electronics
BREADBOARD TO JST-GHR-06V CABLE
CAB-24012
CAB-24012
SparkFun Electronics
ESLOV TO ESLOV CABLE - 50MM
CAB-24507
CAB-24507
SparkFun Electronics
MICRO:BIT USB CABLE 300MM GREEN
CAB-24508
CAB-24508
SparkFun Electronics
MICRO:BIT USB CABLE 300MM BLACK
CABLE-SMBUS-3PINZ
CABLE-SMBUS-3PINZ
Analog Devices
CABLE SMBUS 3PIN
CAB-00001-001
CAB-00001-001
MaxLinear
CAB-00001-001
CABLE-USB-AB Compare Parts
  • CABLE-USB-AB vs CAB-24508
  • CABLE-USB-AB vs CAB-24507
  • CABLE-USB-AB vs CAB-24012
  • CABLE-USB-AB vs CAB-23353
  • CABLE-USB-AB vs CAB-22726
  • CABLE-USB-AB vs CAB-19244
  • CABLE-USB-AB vs CAB-17261
  • CABLE-USB-AB vs CAB-17240
  • CABLE-USB-AB vs CAB-14988
  • CABLE-USB-AB vs CAB-09556
  • CABLE-USB-AB vs CAB-LFH-V16A4S0
  • CABLE-USB-AB vs CAB-LFH-V16A16S2
  • CABLE-USB-AB vs CAB-LFH-V16A16S0
  • CABLE-USB-AB vs CAB-LFH-V16A0S0
  • CABLE-USB-AB vs CAB-DVI-V8A8S1
  • CABLE-USB-AB vs CAB-DVI-V8A8S0-HD
  • CABLE-USB-AB vs CAB-DB15-V4A4S0
  • CABLE-USB-AB vs CAB-09215
  • CABLE-USB-AB vs CAB-00010-001
  • CABLE-USB-AB vs CAB-00001-001
  • CABLE-USB-AB vs CABLEPTC04-A3
  • CABLE-USB-AB vs CABLE-IDC40-15CM
  • CABLE-USB-AB vs CABLE-40-40-10CM
  • CABLE-USB-AB vs CAB-JTAG
  • CABLE-USB-AB vs CAB-ISP6W200
  • CABLE-USB-AB vs CAB-ISP10W200
  • CABLE-USB-AB vs CAB-ARM-20W
  • CABLE-USB-AB vs CAB-ARM-10W-150
  • CABLE-USB-AB vs CAB-16W/16W-ISP-RIBBON
  • CABLE-USB-AB vs CAB0803
  • CABLE-USB-AB vs CAB0802
  • CABLE-USB-AB vs CAB0801
  • CABLE-USB-AB vs CAB0800
  • CABLE-USB-AB vs CAB0306
  • CABLE-USB-AB vs CABLE-IDC40-06CM
  • CABLE-USB-AB vs CABLE-IDC26-15CM
  • CABLE-USB-AB vs CAB-ETM
  • CABLE-USB-AB vs CAB1200
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase