Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ EPC EPC9145KIT
EPC9145KIT
Obsolete
Evaluation and Demonstration Boards and Kits
Description:
BOARD DEMO 1KW MOTOR CTRLR/DRIVR
Manufacturer:
EPC
Datasheet:
EPC9145KIT Datasheet
History Price: Obsolete
In Stock: 5680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EPC9145KIT Specification
Specification
Part No
EPC9145KIT
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
EPC
Series
eGaN?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Motor Controller/Driver
Embedded
No
Utilized IC / Part
EPC2206
Primary Attributes
-
Supplied Contents
Board(s)
EPC9145KIT PDF Datasheet
EPC9145KIT Datasheet
Click and Download: EPC9145KIT Datasheet
EPC9145KIT Related Parts
EPC7C001
EPC Space
BD DEMO FBG04N30/GAM01P-C-PSE
EPC7C002
EPC Space
BD DEMO FBG10N30/GAM01P-C-PSE
EPC7C003
EPC Space
BD DEMO FBG20N18/GAM01P-C-PSE
EPC7C005
EPC Space
EVAL POL GAM02-PC50/GAM02A-P-C50
EPC9001
EPC
BOARD DEV FOR EPC2015 40V GAN
EPC9001C
EPC
BOARD DEV EPC2015C 40V EGAN
EPC9002
EPC
BOARD DEV FOR EPC2001 100V GAN
EPC9002C
EPC
BOARD DEV FOR EPC2001C 100V
EPC9003
EPC
BOARD DEV FOR EPC2010 200V GAN
EPC9003C
EPC
BOARD DEV FOR EPC2010C 200V EGAN
EPC9004
EPC
BOARD DEV FOR EPC2012 200V EGAN
EPC9004C
EPC
BOARD DEV FOR EPC2012C 200V EGAN
EPC9145KIT Compare Parts
EPC9145KIT vs EPC9514
EPC9145KIT vs EPC9513
EPC9145KIT vs EPC9512
EPC9145KIT vs EPC9511
EPC9145KIT vs EPC9510
EPC9145KIT vs EPC9509
EPC9145KIT vs EPC9508
EPC9145KIT vs EPC9507
EPC9145KIT vs EPC9506
EPC9145KIT vs EPC9205
EPC9145KIT vs EPC9204
EPC9145KIT vs EPC9203
EPC9145KIT vs EPC9201
EPC9145KIT vs EPC9193KIT
EPC9145KIT vs EPC9186KIT
EPC9145KIT vs EPC9177
EPC9145KIT vs EPC9176KIT
EPC9145KIT vs EPC9174KIT
EPC9145KIT vs EPC9173KIT
EPC9145KIT vs EPC9172
EPC9145KIT vs EPC9171KIT
EPC9145KIT vs EPC9170KIT
EPC9145KIT vs EPC9167KIT
EPC9145KIT vs EPC9167HCKIT
EPC9145KIT vs EPC9165KIT
EPC9145KIT vs EPC9163KIT
EPC9145KIT vs EPC9156
EPC9145KIT vs EPC9154
EPC9145KIT vs EPC9151KIT
EPC9145KIT vs EPC9150
EPC9145KIT vs EPC9147C
EPC9145KIT vs EPC9147A
EPC9145KIT vs EPC9146KITA
EPC9145KIT vs EPC9146
EPC9145KIT vs EPC9144
EPC9145KIT vs EPC9141
EPC9145KIT vs EPC9129
EPC9145KIT vs EPC9128
EPC9145KIT vs EPC9127
EPC9145KIT vs EPC9126HC
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied