☰
EV8040-N-00A
EV8040-N-00A
Active
Description:  EVALUATION BOARD FOR MP8040
Manufacturer:  Monolithic Power Systems
History Price: $75.75
In Stock: 40720
EV8040-N-00A Specification
Specification
Part No
EV8040-N-00A
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Motor Controller/Driver
Embedded
No
Utilized IC / Part
MP8040
Primary Attributes
7.5V ~ 24V Input Voltage
Supplied Contents
Board(s)
EV8040-N-00A Related Parts
EV82F61A
EV82F61A
Microchip Technology
4 X 2-PAIR + 4 X 4-PAIR PSE EVB
EV83U94A
EV83U94A
Microchip Technology
EVB-LAN9253-ADD-ON
EV83X46A
EV83X46A
Microchip Technology
MCP39F511A CT POWER METER
EV88E76A
EV88E76A
Microchip Technology
EVB-LAN7801-EDS
EV8003A-Q-00A
EV8003A-Q-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP8003A
EV8004-QW-00A
EV8004-QW-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP8004
EV8007H-V-00A
EV8007H-V-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP8007H
EV8007-V-00C
EV8007-V-00C
Monolithic Power Systems
EVALUATION BOARD FOR MP8007
EV8007-V-00D
EV8007-V-00D
Monolithic Power Systems
EVALUATION BOARD FOR MP8007
EV8008-V-00A
EV8008-V-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP8008
EV86G67A
EV86G67A
Microchip Technology
HV56266 HAPTICS EVAL KIT
EV8833A-D-00A
EV8833A-D-00A
Monolithic Power Systems
EVAL 1.5A THERMOELECT COOLER
EV8040-N-00A Compare Parts
  • EV8040-N-00A vs EV83X46A
  • EV8040-N-00A vs EV83U94A
  • EV8040-N-00A vs EV82F61A
  • EV8040-N-00A vs EV8833-D-01B
  • EV8040-N-00A vs EV8833A-D-00A
  • EV8040-N-00A vs EV86G67A
  • EV8040-N-00A vs EV8008-V-00A
  • EV8040-N-00A vs EV8007-V-00D
  • EV8040-N-00A vs EV8007-V-00C
  • EV8040-N-00A vs EV8007H-V-00A
  • EV8040-N-00A vs EV8004-QW-00A
  • EV8040-N-00A vs EV8003A-Q-00A
  • EV8040-N-00A vs EV8850
  • Customer Reviews
    4.95 out of 5.00 stars from 125 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.