THEVA216-V2
THEVA216-V2
Active
Description:  THCV216 EVALUATION BOARD
Manufacturer:  THine Solutions
Datasheet:   THEVA216-V2 Datasheet
History Price: $193.16
In Stock: 29100
THEVA216-V2 Specification
Specification
Part No
THEVA216-V2
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
THine Solutions
Series
THine? V-by-One?HS
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
V-by-One?HS to LVDS
Embedded
-
Utilized IC / Part
THCV216
Primary Attributes
-
Supplied Contents
Board(s)
THEVA216-V2 Related Parts
THEVA1023B
THEVA1023B
THine Solutions
THC63LVD1023B EVAL BOARD
THEVA1024
THEVA1024
THine Solutions
EVAL BOARD FOR THC63LVD1024
THEVA1027
THEVA1027
CEL
EVAL BOARD KIT THC63LVD1027
THEVA1027-V2
THEVA1027-V2
CEL
THC63LVD1027 EVALUATION BOARD
THEVA12LVDR820
THEVA12LVDR820
CEL
EVAL BOARD KIT THC63LVD823B-824
THEVA213-V3
THEVA213-V3
CEL
THCV213 EVALUATION BOARD
THEVA214-V3
THEVA214-V3
CEL
THCV214 EVALUATION BOARD
THEVA215-4LANE
THEVA215-4LANE
CEL
THCV215 X2 4LANE TX EVAL BOARD
THEVA215-8LANE
THEVA215-8LANE
THine Solutions
THCV215 X2 8LANE TX EVAL BOARD
THEVA215-V2
THEVA215-V2
THine Solutions
THCV215 EVALUATION BOARD
THEVA216-4LANE
THEVA216-4LANE
CEL
THCV216 4LANE RX EVAL BOARD
THEVA217-V2
THEVA217-V2
THine Solutions
THCV217 EVALUATION BOARD
THEVA216-V2 Description
The THine Solutions THEVA216-V2 is a high-performance video interface IC designed for various applications in the field of video processing and transmission. This device is particularly well-suited for use in high-definition video systems, including cameras, displays, and other multimedia devices. THine Solutions is known for its innovative semiconductor solutions, and the THEVA216-V2 exemplifies their commitment to quality and performance in video technology.

## Product Overview:

1. Name: THine Solutions THEVA216-V2

2. Type: Video Interface IC

## Technical Specifications:

1. Video Format Support:
- Supports various video formats, including HD (High Definition) and SD (Standard Definition) video signals, making it versatile for different applications.

2. Data Rate:
- Capable of handling data rates up to 1.5 Gbps, allowing for high-speed video transmission without degradation of quality.

3. Interface:
- Utilizes a LVDS (Low-Voltage Differential Signaling) interface, which is known for its low power consumption and high noise immunity, making it ideal for video applications.

4. Power Supply Voltage:
- Operates at a supply voltage of 3.3V, which is standard for many modern digital devices, ensuring compatibility and efficiency.

5. Operating Temperature Range:
- -40°C to +85°C, allowing the device to function effectively in a wide range of environmental conditions, including industrial and automotive applications.

6. Package Type:
- Available in a compact QFN (Quad Flat No-lead) package, facilitating easy integration into various circuit designs and saving space on PCBs.

## Key Features:

- High Performance: The THEVA216-V2 is designed to provide high-quality video processing and transmission, ensuring that video signals are transmitted with minimal latency and distortion.
- Low Power Consumption: With its efficient design, the IC consumes low power, making it suitable for battery-operated devices and applications where energy efficiency is critical.
- Versatile Applications: This video interface IC can be used in a wide range of applications, including security cameras, automotive displays, and consumer electronics.
- Robust Design: The device is built to withstand harsh operating conditions, ensuring reliable performance in demanding environments.

## Applications:

The THine Solutions THEVA216-V2 video interface IC is utilized in various applications, such as:

- CCTV and Security Systems: Used in surveillance cameras to transmit high-quality video signals over long distances.
- Automotive Displays: Employed in automotive infotainment systems and displays to provide clear and reliable video output.
- Consumer Electronics: Suitable for use in televisions, projectors, and other multimedia devices where high-definition video quality is essential.
- Industrial Equipment: Used in industrial cameras and monitoring systems to ensure accurate video transmission in manufacturing and automation processes.

## Conclusion:

The THine Solutions THEVA216-V2 is a reliable and high-performance video interface IC that meets the demands of modern video applications. With its high data rate, low power consumption, and robust design, it is an excellent choice for a wide range of video processing and transmission needs.

For more detailed information or specific application advice, please refer to THine Solutions%27 official website or contact their customer service.
THEVA216-V2 Compare Parts
  • THEVA216-V2 vs THEVAP7312
  • THEVA216-V2 vs THEVAM83D
  • THEVA216-V2 vs THEVAF84C
  • THEVA216-V2 vs THEVA827
  • THEVA216-V2 vs THEVA252-SMA-V1
  • THEVA216-V2 vs THEVA251-SMA-V2
  • THEVA216-V2 vs THEVA244-SMA
  • THEVA216-V2 vs THEVA243-SMA
  • THEVA216-V2 vs THEVA242-SMA
  • THEVA216-V2 vs THEVA241A-SMA-STP
  • THEVA216-V2 vs THEVA241A-SMA-FFC
  • THEVA216-V2 vs THEVA236
  • THEVA216-V2 vs THEVA235
  • THEVA216-V2 vs THEVA234-V3
  • THEVA216-V2 vs THEVA234-V2
  • THEVA216-V2 vs THEVA233-V3
  • THEVA216-V2 vs THEVA233-V2
  • THEVA216-V2 vs THEVA231
  • THEVA216-V2 vs THEVA226-8LANE
  • THEVA216-V2 vs THEVA226-4LANE
  • THEVA216-V2 vs THEVA220-V2
  • THEVA216-V2 vs THEVA219-V2
  • THEVA216-V2 vs THEVA218-V2
  • THEVA216-V2 vs THEVA217-V2
  • THEVA216-V2 vs THEVA216-4LANE
  • THEVA216-V2 vs THEVA215-V2
  • THEVA216-V2 vs THEVA215-8LANE
  • THEVA216-V2 vs THEVA215-4LANE
  • THEVA216-V2 vs THEVA214-V3
  • THEVA216-V2 vs THEVA213-V3
  • THEVA216-V2 vs THEVA12LVDR820
  • THEVA216-V2 vs THEVA1027-V2
  • THEVA216-V2 vs THEVA1027
  • THEVA216-V2 vs THEVA1024
  • THEVA216-V2 vs THEVA1023B
  • THEVA216-V2 vs THEVAP7312-IMX258
  • THEVA216-V2 vs THEVA243
  • THEVA216-V2 vs THEVA217/218-SET
  • THEVA216-V2 vs THEVA12LVDR1020
  • THEVA216-V2 vs THEVA12LVDR100
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store