CG2H40035F-AMP
CG2H40035F-AMP
Not For New Designs
Description:  CG2H40035F DEVELOPMENT BOARD
Manufacturer:  Wolfspeed
History Price: $816.76
In Stock: 16100
CG2H40035F-AMP Specification
Specification
Part No
CG2H40035F-AMP
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Wolfspeed
Series
-
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
HEMT
For Use With/Related Products
0Hz ~ 6GHz
Supplied Contents
CG2H40035
Type
Board(s)
CG2H40035F-AMP PDF Datasheet
CG2H40035F-AMP Related Parts
CG2163X3-EVAL
CG2163X3-EVAL
CEL
EVAL BOARD FOR CG2163X3
CG2179M2-EVAL
CG2179M2-EVAL
CEL
EVAL BOARD FOR CG2179M2
CG2214M6-EVAL
CG2214M6-EVAL
CEL
EVAL BOARD FOR CG2214M6
CG2409X3-EVAL
CG2409X3-EVAL
CEL
GAAS MMIC SPDT HI POWER SWITCH
CG2415M6-EVAL
CG2415M6-EVAL
CEL
EVAL BOARD FOR CG2415M6
CG2430X1-EVAL
CG2430X1-EVAL
CEL
EVAL BOARD FOR CG2430X1
CG2H40010F-AMP
CG2H40010F-AMP
Wolfspeed
CG2H40010F DEV BOARD WITH HEMT
CG2H40045F-AMP
CG2H40045F-AMP
Wolfspeed
CG2H40045F DEV BOARD WITH HEMT
CG2H40045F-TB
CG2H40045F-TB
Wolfspeed
RF EVAL DEV KITS ISM
CG2164X3-EVAL
CG2164X3-EVAL
CEL
DUAL-BAND WIRELESS DPDT RF SWITC
CG2176X3-EVAL
CG2176X3-EVAL
CEL
EVAL BOARD FOR CG2176X3
CG2185X2-EVAL
CG2185X2-EVAL
CEL
EVAL BOARD FOR CG2185X2
CG2H40035F-AMP Compare Parts
  • CG2H40035F-AMP vs CG2H40045F-AMP
  • CG2H40035F-AMP vs CG2H40010F-AMP
  • CG2H40035F-AMP vs CG2430X1-EVAL
  • CG2H40035F-AMP vs CG2415M6-EVAL
  • CG2H40035F-AMP vs CG2409X3-EVAL
  • CG2H40035F-AMP vs CG2214M6-EVAL
  • CG2H40035F-AMP vs CG2179M2-EVAL
  • CG2H40035F-AMP vs CG2163X3-EVAL
  • CG2H40035F-AMP vs CG2H40120F-AMP
  • CG2H40035F-AMP vs CG2H40025F-AMP
  • CG2H40035F-AMP vs CG2H30070F-AMP2
  • CG2H40035F-AMP vs CG2409M2-EVAL
  • CG2H40035F-AMP vs CG2185X2-EVAL
  • CG2H40035F-AMP vs CG2176X3-EVAL
  • CG2H40035F-AMP vs CG2164X3-EVAL
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.