Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Expansion Boards, Daughter Cards
/ Seeed Technology 102990207
102990207
Obsolete
Expansion Boards, Daughter Cards
Description:
PHOENARD PHOENEX PROTO
Manufacturer:
Seeed Technology
Datasheet:
102990207 Datasheet
History Price: Obsolete
In Stock: 38200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
102990207 Specification
Specification
Part No
102990207
Category
Expansion Boards, Daughter Cards
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Phoenard
Platform
Protoboard
Type
Plated Through Hole
Function
-
Utilized IC / Part
Board(s)
102990207 PDF Datasheet
102990207 Datasheet
Click and Download: 102990207 Datasheet
102990207 Related Parts
102010002
Seeed Technology
SEEEDUINO MOTION FRAME
102030005
Seeed Technology
SPARTAN EDGE ACCELERATOR BOARD
102040005
Seeed Technology
XADOW GSM + BLE
102110497
Seeed Technology
DUALGIGABIT ETHERNET CARRIER CM4
102110551
Seeed Technology
7-INCH SMART DISPLAY (POWERED BY
102110698
Seeed Technology
PIUNORA RASPBERRY PI CM4 CARRIER
102110719
Seeed Technology
RPI/JETSON CAMERA IMX219 8MP
102110774
Seeed Technology
A205E CARRIER BOARD JETSON NANO/
102110840
Seeed Technology
A603 CARRIER JETSON ORIN NX/NANO
102110841
Seeed Technology
A607 CARRIER JETSON ORIN NX/NANO
102990011
Seeed Technology
LOGICSTART MEGAWING
102990046
Seeed Technology
ALAMODE - ARDUINO COMPATIBLE RAS
102990207 Compare Parts
102990207 vs 102991695
102990207 vs 102991694
102990207 vs 102991187
102990207 vs 102991183
102990207 vs 102991015
102990207 vs 102991007
102990207 vs 102990344
102990207 vs 102990228
102990207 vs 102990227
102990207 vs 102990208
102990207 vs 102990206
102990207 vs 102990205
102990207 vs 102990178
102990207 vs 102990046
102990207 vs 102990011
102990207 vs 102110841
102990207 vs 102110840
102990207 vs 102110774
102990207 vs 102110719
102990207 vs 102110698
102990207 vs 102110551
102990207 vs 102110497
102990207 vs 102040005
102990207 vs 102030005
102990207 vs 102010002
102990207 vs 102991146
102990207 vs 102990053
102990207 vs 102100002
102990207 vs 102020143
102990207 vs 102020083
102990207 vs 102110577
Customer Reviews
4.95 out of 5.00 stars from 138 customer reviews from all over the world
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.