Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ Seeed Technology 102990193
102990193
Obsolete
Embedded MCU, DSP Evaluation Boards
Description:
PHOENARD ATMEGA2560 EVAL BRD
Manufacturer:
Seeed Technology
Datasheet:
102990193 Datasheet
History Price: Obsolete
In Stock: 2200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
102990193 Specification
Specification
Part No
102990193
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Seeed Technology
Series
AVR? ATmega
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
AVR
Platform
Phoenard
Utilized IC / Part
ATmega2560
Mounting Type
Fixed
Contents
Board(s), LCD
102990193 PDF Datasheet
102990193 Datasheet
Click and Download: 102990193 Datasheet
102990193 Related Parts
102010000
Seeed Technology
SEEEDUINO ETHERNET ATMEGA328/WIZ
102010003
Seeed Technology
SEEEDUINO CLIO ATMEGA32U4 EVAL
102010006
Seeed Technology
RAINBOWDUINO ATMEGA328 EVAL BRD
102010007
Seeed Technology
SEEEDUINO MEGA ATMEGA2560 EVAL
102010008
Seeed Technology
SEEEDUINO LITE ATMEGA32U4 EVAL
102010017
Seeed Technology
SEEEDUINO STALKER V3 ATMEGA328P
102010019
Seeed Technology
ARDUINO NANO V3 ATMEGA328 EVAL
102010026
Seeed Technology
SEEEDUINO V4.3 ATMEGA328P DEV BD
102010027
Seeed Technology
BEAGLEBONE GREEN AM3358BZCZ
102010048
Seeed Technology
BEAGLEBONE GREEN WIRELESS
102010070
Seeed Technology
SEEEDUINO STALKER V3.1 ATMEGA328
102010088
Seeed Technology
RESPEAKER CORE ATMEGA32U4/MT7688
102990193 Compare Parts
102990193 vs 102991556
102990193 vs 102991555
102990193 vs 102991475
102990193 vs 102991442
102990193 vs 102991335
102990193 vs 102991302
102990193 vs 102991299
102990193 vs 102991294
102990193 vs 102991184
102990193 vs 102991150
102990193 vs 102991004
102990193 vs 102991003
102990193 vs 102990883
102990193 vs 102990283
102990193 vs 102990210
102990193 vs 102990172
102990193 vs 102990162
102990193 vs 102990161
102990193 vs 102990148
102990193 vs 102990068
102990193 vs 102990064
102990193 vs 102990063
102990193 vs 102990031
102990193 vs 102990023
102990193 vs 102990007
102990193 vs 102110839
102990193 vs 102110647
102990193 vs 102110607
102990193 vs 102110484
102990193 vs 102110483
102990193 vs 102110463
102990193 vs 102110427
102990193 vs 102110425
102990193 vs 102110417
102990193 vs 102110381
102990193 vs 102110362
102990193 vs 102110297
102990193 vs 102110268
102990193 vs 102110267
102990193 vs 102110260
Customer Reviews
4.95 out of 5.00 stars from 78 customer reviews from all over the world
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.