Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ STMicroelectronics EVALSP320SPLC
EVALSP320SPLC
Obsolete
Embedded MCU, DSP Evaluation Boards
Description:
SPEAR320 EVAL BRD
Manufacturer:
STMicroelectronics
Datasheet:
EVALSP320SPLC Datasheet
History Price: Obsolete
In Stock: 5120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVALSP320SPLC Specification
Specification
Part No
EVALSP320SPLC
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
STMicroelectronics
Series
SPEAr?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MPU
Core Processor
ARM9
Platform
-
Utilized IC / Part
SPEAr320
Mounting Type
Fixed
Contents
Board(s)
EVALSP320SPLC PDF Datasheet
EVALSP320SPLC Datasheet
Click and Download: EVALSP320SPLC Datasheet
EVALSP320SPLC Related Parts
EVAL-ADICUP3029
Analog Devices
ADUCM3027/ADUCM3029 EVAL BRD
EVAL-ADICUP360
Analog Devices
ADUCM360 EVAL BRD
EVAL-ADPDUCZ
Analog Devices
EVAL BOARD MCU
EVAL-ADUC7020MKZ
Analog Devices
MINIKIT ADUC7020 EVAL BRD
EVAL-ADUC7020QSPZ
Analog Devices
QUICKSTART PLUS ADUC7020 EVAL BD
EVAL-ADUC7020QSZ
Analog Devices
QUICKSTART ADUC7020 EVAL BRD
EVAL-ADUC7023QSPZ
Analog Devices
QUICKSTART PLUS ADUC7023 EVAL BD
EVAL-ADUC7023QSPZ1
Analog Devices
QUICKSTART PLUS ADUC7023 EVAL BD
EVAL-ADUC7023QSPZ2
Analog Devices
QUICKSTART PLUS ADUC7023 EVAL BD
EVAL-ADUC7024QSZ
Analog Devices
QUICKSTART ADUC7024 EVAL BRD
EVAL-ADUC7026QSPZ
Analog Devices
QUICKSTART PLUS ADUC7026 EVAL BD
EVAL-ADUC7026QSZ
Analog Devices
QUICKSTART ADUC70XX EVAL BRD
EVALSP320SPLC Compare Parts
EVALSP320SPLC vs EVALSPEAR310
EVALSP320SPLC vs EVALSPEAR300
EVALSP320SPLC vs EVAL-ADUCM420QSP1Z
EVALSP320SPLC vs EVAL-ADUCM410QSPZ
EVALSP320SPLC vs EVAL-ADUCM410QSP1Z
EVALSP320SPLC vs EVAL-ADUCM363QSPZ
EVALSP320SPLC vs EVAL-ADUCM362QSPZ
EVALSP320SPLC vs EVAL-ADUCM360QSPZ
EVALSP320SPLC vs EVAL-ADUCM355QSPZ
EVALSP320SPLC vs EVAL-ADUCM320IQSPZ
EVALSP320SPLC vs EVAL-ADUCM310QSPZ
EVALSP320SPLC vs EVAL-ADUC847QSZ
EVALSP320SPLC vs EVAL-ADUC845QSZ
EVALSP320SPLC vs EVAL-ADUC845QSPZ
EVALSP320SPLC vs EVAL-ADUC842QS
EVALSP320SPLC vs EVAL-ADUC841QSZ
EVALSP320SPLC vs EVAL-ADUC841QSPZ
EVALSP320SPLC vs EVAL-ADUC834QSZ
EVALSP320SPLC vs EVAL-ADUC832QSZ
EVALSP320SPLC vs EVAL-ADUC831QSZ
EVALSP320SPLC vs EVAL-ADUC824QSZ
EVALSP320SPLC vs EVAL-ADUC814QSZ
EVALSP320SPLC vs EVAL-ADUC7128QSPZ
EVALSP320SPLC vs EVAL-ADUC7126QSPZ
EVALSP320SPLC vs EVAL-ADUC7124QSPZ
EVALSP320SPLC vs EVAL-ADUC7122QSPZ
EVALSP320SPLC vs EVAL-ADUC7121QSPZ
EVALSP320SPLC vs EVAL-ADUC7061MKZ
EVALSP320SPLC vs EVAL-ADUC7060QSPZ
EVALSP320SPLC vs EVAL-ADUC7039QSPZ
EVALSP320SPLC vs EVAL-ADUC7036QSPZ
EVALSP320SPLC vs EVAL-ADUC7028QSZ
EVALSP320SPLC vs EVAL-ADUC7026QSZ
EVALSP320SPLC vs EVAL-ADUC7026QSPZ
EVALSP320SPLC vs EVAL-ADUC7024QSZ
EVALSP320SPLC vs EVAL-ADUC7023QSPZ2
EVALSP320SPLC vs EVAL-ADUC7023QSPZ1
EVALSP320SPLC vs EVAL-ADUC7023QSPZ
EVALSP320SPLC vs EVAL-ADUC7020QSZ
EVALSP320SPLC vs EVAL-ADUC7020QSPZ
Customer Reviews
4.95 out of 5.00 stars from 180 customer reviews from all over the world
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you