Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Sensor Evaluation Boards
/ Infineon Technologies EVALPASCO2SENSOR2GOTOBO1
EVALPASCO2SENSOR2GOTOBO1
Active
Sensor Evaluation Boards
Description:
EVAL BRD
Manufacturer:
Infineon Technologies
Datasheet:
EVALPASCO2SENSOR2GOTOBO1 Datasheet
History Price: $81.24
In Stock: 39040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVALPASCO2SENSOR2GOTOBO1 Specification
Specification
Part No
EVALPASCO2SENSOR2GOTOBO1
Category
Sensor Evaluation Boards
Manufacturer
Infineon Technologies
Series
XENSIV?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Carbon Dioxide (CO2)
Sensing Range
-
Interface
I2C, PWM, UART
Sensitivity
?%
Voltage - Supply
3.3V, 12V
Embedded
Yes, MCU
Supplied Contents
Board(s), Cable(s)
Utilized IC / Part
PAS CO2
EVALPASCO2SENSOR2GOTOBO1 PDF Datasheet
EVALPASCO2SENSOR2GOTOBO1 Datasheet
Click and Download: EVALPASCO2SENSOR2GOTOBO1 Datasheet
EVALPASCO2SENSOR2GOTOBO1 Related Parts
EVAL.BH1603FVC
Rohm Semiconductor
EVAL BOARD FOR BH1603
EVAL.BH1620FVC
Rohm Semiconductor
EVAL BOARD FOR BH1620
EVAL.BH1721FVC
Rohm Semiconductor
EVAL BOARD FOR BH1721
EVAL-AD7147-1EBZ
Analog Devices
BOARD EVAL FOR AD7147ACPZ-1
EVAL-AD7147EBZ
Analog Devices
BOARD EVAL FOR AD7147ACPZ
EVAL-AD7150EBZ
Analog Devices
BOARD EVAL FOR AD7150
EVAL-AD7152EBZ
Analog Devices
BOARD EVAL AD7152
EVAL-AD7156EBZ
Analog Devices
BOARD EVAL FOR AD7156
EVAL-AD7414/15EBZ
Analog Devices
BOARD EVALUATION FOR AD7414/15
EVAL-AD7416/7/8EBZ
Analog Devices
BOARD EVALUATION FOR AD7416/7/8
EVAL-ADA4570SDZ
Analog Devices
EVAL BOARD FOR ADA4570
EVAL-ADA4571-2EBZ
Analog Devices
EVAL BOARD FOR ADA4571-2
EVALPASCO2SENSOR2GOTOBO1 Compare Parts
EVALPASCO2SENSOR2GOTOBO1 vs EVALZ-ADPD2212
EVALPASCO2SENSOR2GOTOBO1 vs EVALZ-ADPD2211
EVALPASCO2SENSOR2GOTOBO1 vs EVAL-TMP05/06EBZ
EVALPASCO2SENSOR2GOTOBO1 vs EVALSHNBV01TOBO1
EVALPASCO2SENSOR2GOTOBO1 vs EVALSHNBV01DPS422TOBO1
EVALPASCO2SENSOR2GOTOBO1 vs EVALSHNBV01DPS368TOBO1
EVALPASCO2SENSOR2GOTOBO1 vs EVALSHNBV01DPS310TOBO1
EVALPASCO2SENSOR2GOTOBO1 vs EVALSENSMARTALARMTOBO2
EVALPASCO2SENSOR2GOTOBO1 vs EVALPASCO2MINIBOARDTOBO1
EVALPASCO2SENSOR2GOTOBO1 vs EVALKIT-VL6180X
EVALPASCO2SENSOR2GOTOBO1 vs EVAL-CN0537-ARDZ
EVALPASCO2SENSOR2GOTOBO1 vs EVAL-CN0533-EBZ
EVALPASCO2SENSOR2GOTOBO1 vs EVAL-CN0532-EBZ
EVALPASCO2SENSOR2GOTOBO1 vs EVAL-CN0429-EBZ
EVALPASCO2SENSOR2GOTOBO1 vs EVAL-CN0428-EBZ
EVALPASCO2SENSOR2GOTOBO1 vs EVAL-CN0407-SDPZ
EVALPASCO2SENSOR2GOTOBO1 vs EVAL-CN0343-EB1Z
EVALPASCO2SENSOR2GOTOBO1 vs EVAL-CN0319-EB1Z
EVALPASCO2SENSOR2GOTOBO1 vs EVAL-CN0303-SDPZ
EVALPASCO2SENSOR2GOTOBO1 vs EVAL-CN0300-EB1Z
EVALPASCO2SENSOR2GOTOBO1 vs EVAL-CN0287-SDPZ
EVALPASCO2SENSOR2GOTOBO1 vs EVAL-CN0274-SDPZ
EVALPASCO2SENSOR2GOTOBO1 vs EVAL-CN0241-SDPZ
EVALPASCO2SENSOR2GOTOBO1 vs EVAL-CN0240-SDPZ
EVALPASCO2SENSOR2GOTOBO1 vs EVAL-CN0234-SDPZ
EVALPASCO2SENSOR2GOTOBO1 vs EVAL-CN0221-EB1Z
EVALPASCO2SENSOR2GOTOBO1 vs EVAL-CN0206-SDPZ
EVALPASCO2SENSOR2GOTOBO1 vs EVAL-CN0189-SDPZ
EVALPASCO2SENSOR2GOTOBO1 vs EVAL-CN0172-SDPZ
EVALPASCO2SENSOR2GOTOBO1 vs EVAL-ADXRS800Z-RG
EVALPASCO2SENSOR2GOTOBO1 vs EVAL-ADXRS800Z-M
EVALPASCO2SENSOR2GOTOBO1 vs EVAL-ADXRS800Z-EY
EVALPASCO2SENSOR2GOTOBO1 vs EVAL-ADXRS652Z
EVALPASCO2SENSOR2GOTOBO1 vs EVAL-ADXRS649Z
EVALPASCO2SENSOR2GOTOBO1 vs EVAL-ADXRS646Z
EVALPASCO2SENSOR2GOTOBO1 vs EVAL-ADXRS642Z
EVALPASCO2SENSOR2GOTOBO1 vs EVAL-ADXRS624Z
EVALPASCO2SENSOR2GOTOBO1 vs EVAL-ADXRS623Z
EVALPASCO2SENSOR2GOTOBO1 vs EVAL-ADXRS622Z
EVALPASCO2SENSOR2GOTOBO1 vs EVAL-ADXRS620Z
Customer Reviews
4.95 out of 5.00 stars from 154 customer reviews from all over the world
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!