☰
DC49530
DC49530
Not For New Designs
Description:  EVAL BD - DAUGHTER CARD ATHENA4
Manufacturer:  Cirrus Logic
Datasheet:   DC49530 Datasheet
History Price: $70.7
In Stock: 44080
DC49530 Specification
Specification
Part No
DC49530
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Cirrus Logic
Series
-
Packaging
Box
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Audio
Function
Audio Processing
Embedded
Yes, DSP
Utilized IC / Part
CS495304
Primary Attributes
-
Supplied Contents
Board(s)
DC49530 Related Parts
DC427B-A
DC427B-A
Analog Devices
EVAL BOARD RMS TO DC CONVERTER
DC427B-B
DC427B-B
Analog Devices
EVAL BOARD RMS TO DC CONVERTER
DC427B-C
DC427B-C
Analog Devices
EVAL BOARD RMS TO DC CONVERTER
DC429A
DC429A
Analog Devices
LT4250LCS8 - NEGATIVE VOLTAGE HO
DC454A
DC454A
Analog Devices
BOARD DEMO FOR LTC1733EMSE
DC486B
DC486B
Analog Devices
BOARD DEMO FOR LTC1760CFW
DC491A
DC491A
Analog Devices
BOARD DEMO FOR LTC1923EUH
DC495A
DC495A
Analog Devices
DEMO BOARD LTC4006EGN-6
DC495B
DC495B
Analog Devices
DEMO BOARD LTC4006EGN-6
DC49844
DC49844
Cirrus Logic
EVAL BD - DSP DAUGHTER CARD DAGD
DC458A
DC458A
Analog Devices
LTC4240CGN - I2C COMPACT PCI HOT
DC461A
DC461A
Analog Devices
LTC1644 DEMO BOARD
DC49530 Compare Parts
  • DC49530 vs DC495B
  • DC49530 vs DC495A
  • DC49530 vs DC491A
  • DC49530 vs DC486B
  • DC49530 vs DC454A
  • DC49530 vs DC429A
  • DC49530 vs DC427B-C
  • DC49530 vs DC427B-B
  • DC49530 vs DC427B-A
  • DC49530 vs DC498C
  • DC49530 vs DC49834
  • DC49530 vs DC497A
  • DC49530 vs DC497024
  • DC49530 vs DC497014
  • DC49530 vs DC495314
  • DC49530 vs DC49531
  • DC49530 vs DC465A
  • DC49530 vs DC461A
  • DC49530 vs DC458A
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top