MP061
MP061
Active
Description:  CRYSTAL 6.1440MHZ 20PF TH
Manufacturer:  CTS-Frequency Controls
Datasheet:   MP061 Datasheet
History Price: $0.75
In Stock: 11300
MP061 Specification
Specification
Part No
MP061
Category
Crystals
Manufacturer
CTS-Frequency Controls
Series
MP
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MHz Crystal
Frequency
6.144 MHz
Frequency Stability
?0ppm
Frequency Tolerance
?0ppm
Load Capacitance
20pF
Operating Mode
40 Ohms
Operating Temperature
Fundamental
Ratings
-20℃ ~ 70℃
Mounting Type
-
Package / Case
Through Hole
Size / Dimension
HC-49/U
Height - Seated (Max)
0.427" L x 0.150" W (10.85mm x 3.80mm)
ESR (Equivalent Series Resistance)
0.530" (13.46mm)
MP061 PDF Datasheet
MP061 Related Parts
MP018A
MP018A
CTS-Frequency Controls
CRYSTAL 1.8432MHZ SERIES TH
MP018A-E
MP018A-E
CTS-Frequency Controls
CRYSTAL 1.8432MHZ SERIES TH
MP018B
MP018B
CTS-Frequency Controls
CRYSTAL 1.8432MHZ 18PF TH
MP018B-E
MP018B-E
CTS-Frequency Controls
CRYSTAL 1.8432MHZ 18PF TH
MP018S
MP018S
CTS-Frequency Controls
CRYSTAL 1.8432MHZ 13PF TH
MP018S-E
MP018S-E
CTS-Frequency Controls
CRYSTAL 1.8432MHZ 13PF TH
MP020A
MP020A
CTS-Frequency Controls
CRYSTAL 2.0000MHZ SERIES TH
MP020A-E
MP020A-E
CTS-Frequency Controls
CRYSTAL 2.0000MHZ SERIES TH
MP020B
MP020B
CTS-Frequency Controls
CRYSTAL 2.0000MHZ 18PF TH
MP020B-E
MP020B-E
CTS-Frequency Controls
CRYSTAL 2.0000MHZ 18PF TH
MP020S
MP020S
CTS-Frequency Controls
CRYSTAL 2.0000MHZ 20PF TH
MP020S-E
MP020S-E
CTS-Frequency Controls
CRYSTAL 2.0000MHZ 20PF TH
MP061 Compare Parts
  • MP061 vs MP098B-E
  • MP061 vs MP098B
  • MP061 vs MP098A-E
  • MP061 vs MP098A
  • MP061 vs MP098
  • MP061 vs MP081B-E
  • MP061 vs MP081B
  • MP061 vs MP080-E
  • MP061 vs MP080C-E
  • MP061 vs MP080C
  • MP061 vs MP080B-E
  • MP061 vs MP080B
  • MP061 vs MP080A-E
  • MP061 vs MP080A
  • MP061 vs MP080
  • MP061 vs MP073-E
  • MP061 vs MP073B-E
  • MP061 vs MP073B
  • MP061 vs MP073A-E
  • MP061 vs MP073A
  • MP061 vs MP073
  • MP061 vs MP065-E
  • MP061 vs MP065C-E
  • MP061 vs MP065C
  • MP061 vs MP065
  • MP061 vs MP064-E
  • MP061 vs MP064
  • MP061 vs MP062-E
  • MP061 vs MP062
  • MP061 vs MP061-E
  • MP061 vs MP061C-E
  • MP061 vs MP061C
  • MP061 vs MP060-E
  • MP061 vs MP060C-E
  • MP061 vs MP060C
  • MP061 vs MP060B-E
  • MP061 vs MP060B
  • MP061 vs MP060A-E
  • MP061 vs MP060A
  • MP061 vs MP060
  • Customer Reviews
    4.95 out of 5.00 stars from 69 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.