Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Crystals, Oscillators, Resonators
/
Crystals
/ CTS-Frequency Controls MP080B-E
MP080B-E
Active
Crystals
Description:
CRYSTAL 8.0000MHZ 18PF TH
Manufacturer:
CTS-Frequency Controls
Datasheet:
MP080B-E Datasheet
History Price: $0.40238
In Stock: 800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP080B-E Specification
Specification
Part No
MP080B-E
Category
Crystals
Manufacturer
CTS-Frequency Controls
Series
MP
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MHz Crystal
Frequency
8 MHz
Frequency Stability
?0ppm
Frequency Tolerance
?0ppm
Load Capacitance
18pF
Operating Mode
35 Ohms
Operating Temperature
Fundamental
Ratings
-40℃ ~ 85℃
Mounting Type
-
Package / Case
Through Hole
Size / Dimension
HC-49/U
Height - Seated (Max)
0.427" L x 0.150" W (10.85mm x 3.80mm)
ESR (Equivalent Series Resistance)
0.530" (13.46mm)
MP080B-E PDF Datasheet
MP080B-E Datasheet
Click and Download: MP080B-E Datasheet
MP080B-E Related Parts
MP018A
CTS-Frequency Controls
CRYSTAL 1.8432MHZ SERIES TH
MP018A-E
CTS-Frequency Controls
CRYSTAL 1.8432MHZ SERIES TH
MP018B
CTS-Frequency Controls
CRYSTAL 1.8432MHZ 18PF TH
MP018B-E
CTS-Frequency Controls
CRYSTAL 1.8432MHZ 18PF TH
MP018S
CTS-Frequency Controls
CRYSTAL 1.8432MHZ 13PF TH
MP018S-E
CTS-Frequency Controls
CRYSTAL 1.8432MHZ 13PF TH
MP020A
CTS-Frequency Controls
CRYSTAL 2.0000MHZ SERIES TH
MP020A-E
CTS-Frequency Controls
CRYSTAL 2.0000MHZ SERIES TH
MP020B
CTS-Frequency Controls
CRYSTAL 2.0000MHZ 18PF TH
MP020B-E
CTS-Frequency Controls
CRYSTAL 2.0000MHZ 18PF TH
MP020S
CTS-Frequency Controls
CRYSTAL 2.0000MHZ 20PF TH
MP020S-E
CTS-Frequency Controls
CRYSTAL 2.0000MHZ 20PF TH
MP080B-E Compare Parts
MP080B-E vs MP098B-E
MP080B-E vs MP098B
MP080B-E vs MP098A-E
MP080B-E vs MP098A
MP080B-E vs MP098
MP080B-E vs MP081B-E
MP080B-E vs MP081B
MP080B-E vs MP080-E
MP080B-E vs MP080C-E
MP080B-E vs MP080C
MP080B-E vs MP080B
MP080B-E vs MP080A-E
MP080B-E vs MP080A
MP080B-E vs MP080
MP080B-E vs MP073-E
MP080B-E vs MP073B-E
MP080B-E vs MP073B
MP080B-E vs MP073A-E
MP080B-E vs MP073A
MP080B-E vs MP073
MP080B-E vs MP065-E
MP080B-E vs MP065C-E
MP080B-E vs MP065C
MP080B-E vs MP065
MP080B-E vs MP064-E
MP080B-E vs MP064
MP080B-E vs MP062-E
MP080B-E vs MP062
MP080B-E vs MP061-E
MP080B-E vs MP061C-E
MP080B-E vs MP061C
MP080B-E vs MP061
MP080B-E vs MP060-E
MP080B-E vs MP060C-E
MP080B-E vs MP060C
MP080B-E vs MP060B-E
MP080B-E vs MP060B
MP080B-E vs MP060A-E
MP080B-E vs MP060A
MP080B-E vs MP060
Customer Reviews
4.95 out of 5.00 stars from 101 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.