Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
RF and Wireless
/
RF Switches
/ CEL UPG2012TK-E2-A
UPG2012TK-E2-A
Obsolete
RF Switches
Description:
IC RF SWITCH SPDT 2.5GHZ 6MINIM
Manufacturer:
CEL
Datasheet:
UPG2012TK-E2-A Datasheet
History Price: $1.6
In Stock: 25515
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UPG2012TK-E2-A vs UPG2422TK-E2-A
Part No
UPG2012TK-E2-A
UPG2422TK-E2-A
Category
RF Switches
RF Switches
Manufacturer
CEL
Analog Devices
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Obsolete
RF Type
802.15.1/Bluetooth, Cellular, PCS, WLAN, WLL
-
Topology
-
-
Circuit
SPDT
-
Frequency Range
500MHz ~ 2.5GHz
-
Isolation
30dB
-
Insertion Loss
0.3dB
-
Test Frequency
2.5GHz
-
P1dB
24dBm
-
IIP3
-
-
Features
-
-
Impedance
50Ohm
-
Voltage - Supply
2.7V ~ 3V
-
Operating Temperature
-45 ℃ ~ 85 ℃ (TA)
-
Mounting Type
-
-
Package / Case
6-SMD, Flat Leads
-
Supplier Device Package
6-Minimold
-