☰
UPG2012TK-E2-A
UPG2012TK-E2-A
Obsolete
Description:  IC RF SWITCH SPDT 2.5GHZ 6MINIM
Manufacturer:  CEL
History Price: $1.6
In Stock: 6880
UPG2012TK-E2-A vs UPG2415TK-E2-A
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Obsolete
RF Type
802.15.1/Bluetooth, Cellular, PCS, WLAN, WLL
WLAN
Topology
-
Reflective
Circuit
SPDT
SPDT
Frequency Range
500MHz ~ 2.5GHz
500MHz ~ 6GHz
Isolation
30dB
26dB
Insertion Loss
0.3dB
0.65dB
Test Frequency
2.5GHz
6GHz
P1dB
24dBm
34dBm
IIP3
-
60dBm
Features
-
-
Impedance
50Ohm
50Ohm
Voltage - Supply
2.7V ~ 3V
-
Operating Temperature
-45 ℃ ~ 85 ℃ (TA)
-45 ℃ ~ 85 ℃
Mounting Type
-
-
Package / Case
6-SMD, Flat Leads
6-SMD, Flat Leads
Supplier Device Package
6-Minimold
6-Minimold