☰
SKY67159-396LF
SKY67159-396LF
Active
Description:  IC AMP 3G/4G 200MHZ-3.8GHZ 8DFN
Manufacturer:  Skyworks Solutions
History Price: $4.43
In Stock: 32470
SKY67159-396LF vs SKY65404-21
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Frequency
200MHz ~ 3.8GHz
4.9GHz ~ 5.9GHz
P1dB
18dBm
-
Gain
16.8dB
13dB
Noise Figure
1.3dB
1dB
RF Type
3G/4G
802.11/WiFi, WLAN
Voltage - Supply
3.3V
2.8V ~ 5V
Current - Supply
45mA
-
Test Frequency
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WFDFN Exposed Pad
6-XFDFN Exposed Pad
Supplier Device Package
8-DFN (2x2)
6-QFN (1.5x1.5)