☰
MAX2233EEE
MAX2233EEE
Obsolete
Description:  IC RF AMP ISM 800MHZ-1GHZ 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX2233EEE Datasheet
History Price: Obsolete
In Stock: 44080
MAX2233EEE vs MAX2644EXT
Series
-
-
Packaging
Tube,Tube
Bulk
Status
Obsolete
Active
Frequency
800MHz ~ 1GHz
2.4GHz ~ 2.5GHz
P1dB
-
-13dBm
Gain
23.9dB
17dB
Noise Figure
-
2dB
RF Type
ISM
Bluetooth, WLAN
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 5.5V
Current - Supply
44mA
10.2mA
Test Frequency
915MHz
2.45GHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSSOP (0.154", 3.90mm Width) Exposed Pad
6-TSSOP, SC-88, SOT-363
Supplier Device Package
16-QSOP-EP
SC-70-6