Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
RF and Wireless
/
RF Amplifiers
/ Maxim Integrated MAX2233EEE
MAX2233EEE
Obsolete
RF Amplifiers
Description:
IC RF AMP ISM 800MHZ-1GHZ 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX2233EEE Datasheet
History Price: Obsolete
In Stock: 44080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX2233EEE vs MAX2247EBC
Part No
MAX2233EEE
MAX2247EBC
Category
RF Amplifiers
RF Amplifiers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube,Tube
Bulk
Status
Obsolete
Active
Frequency
800MHz ~ 1GHz
2.4GHz ~ 2.5GHz
P1dB
-
24dBm
Gain
23.9dB
29dB
Noise Figure
-
-
RF Type
ISM
ISM
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 4.2V
Current - Supply
44mA
345mA
Test Frequency
915MHz
2.45GHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSSOP (0.154", 3.90mm Width) Exposed Pad
11-WFBGA, CSPBGA
Supplier Device Package
16-QSOP-EP
11-UCSP