Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
RF and Wireless
/
RF Power Dividers/Splitters
/ MACOM Technology MAPDCT0032
MAPDCT0032
Active
RF Power Dividers/Splitters
Description:
RF PWR DIVIDER 5MHZ-1.2GHZ SM-4
Manufacturer:
MACOM Technology
Datasheet:
MAPDCT0032 Datasheet
History Price: $5.02298
In Stock: 38640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAPDCT0032 vs MAPDCC0005TR
Part No
MAPDCT0032
MAPDCC0005TR
Category
RF Power Dividers/Splitters
RF Power Dividers/Splitters
Manufacturer
MACOM Technology
MACOM Technology
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Insertion Loss
-
0.6dB
Frequency
-
824 MHz ~ 960 MHz
Specifications
-
Isolation (Min) 15dB, 1.6 VSWR (Max), 4?Imbalance (Max)
Size / Dimension
-
0.193" L x 0.154" W x 0.069" H (4.90mm x 3.90mm x 1.75mm)
Package / Case
-
8-SOIC (0.154", 3.90mm Width)