Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
RF and Wireless
/
RF Power Dividers/Splitters
/ MACOM Technology MAPDCC0005TR
MAPDCC0005TR
Active
RF Power Dividers/Splitters
Description:
3 WAY POWER DIVIDER
Manufacturer:
MACOM Technology
Datasheet:
MAPDCC0005TR Datasheet
History Price: $10.85
In Stock: 30080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAPDCC0005TR vs MAPD-011039
Part No
MAPDCC0005TR
MAPD-011039
Category
RF Power Dividers/Splitters
RF Power Dividers/Splitters
Manufacturer
MACOM Technology
MACOM Technology
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Insertion Loss
0.6dB
1.2dB
Frequency
824 MHz ~ 960 MHz
5 MHz ~ 1.218 GHz
Specifications
Isolation (Min) 15dB, 1.6 VSWR (Max), 4?Imbalance (Max)
Isolation (Min) 28dB, 22dB Return Loss
Size / Dimension
0.193" L x 0.154" W x 0.069" H (4.90mm x 3.90mm x 1.75mm)
0.163" L x 0.167" W x 0.142" H (4.15mm x 4.25mm x 3.60mm)
Package / Case
8-SOIC (0.154", 3.90mm Width)
6-SMD, No Lead