Specifications
Isolation (Min) 15dB, 1.6 VSWR (Max), 4?Imbalance (Max)
Isolation (Min) 15dB, 1.6 VSWR (Max), 3?Imbalance (Max)
Size / Dimension
0.193" L x 0.154" W x 0.069" H (4.90mm x 3.90mm x 1.75mm)
0.193" L x 0.154" W x 0.069" H (4.90mm x 3.90mm x 1.75mm)
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)