☰
MAPDCC0005
MAPDCC0005
Active
Description:  POWER DIVIDER, 3-WAY
Manufacturer:  MACOM Technology
Datasheet:   MAPDCC0005 Datasheet
History Price: $11.62
In Stock: 26850
MAPDCC0005 vs MAPD-011039
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Insertion Loss
0.6dB
1.2dB
Frequency
824 MHz ~ 960 MHz
5 MHz ~ 1.218 GHz
Specifications
Isolation (Min) 15dB, 1.6 VSWR (Max), 4?Imbalance (Max)
Isolation (Min) 28dB, 22dB Return Loss
Size / Dimension
0.193" L x 0.154" W x 0.069" H (4.90mm x 3.90mm x 1.75mm)
0.163" L x 0.167" W x 0.142" H (4.15mm x 4.25mm x 3.60mm)
Package / Case
8-SOIC (0.154", 3.90mm Width)
6-SMD, No Lead