☰
MAPDCC0001TR
MAPDCC0001TR
Active
Description:  2-WAY POWER DIVIDER,TAPE AND REE
Manufacturer:  MACOM Technology
History Price: $6.09959
In Stock: 46495
MAPDCC0001TR vs MAPDCC0018-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Insertion Loss
0.5dB
1.2dB
Frequency
824 MHz ~ 960 MHz
1.7 GHz ~ 2 GHz
Specifications
Isolation (Min) 15dB, 1.5 VSWR (Max), 1.5?Imbalance (Max)
Isolation (Min) 18dB, 1.8 VSWR (Max), 15?Imbalance (Max)
Size / Dimension
0.193" L x 0.154" W x 0.069" H (4.90mm x 3.90mm x 1.75mm)
0.406" L x 0.295" W x 0.104" H (10.30mm x 7.50mm x 2.65mm)
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)