Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
RF and Wireless
/
RF Transceiver Ics
/ Silicon Labs EM357-RT
EM357-RT
Not For New Designs
RF Transceiver Ics
Description:
IC RF TXRX+MCU 802.15.4 48VFQFN
Manufacturer:
Silicon Labs
Datasheet:
EM357-RT Datasheet
History Price: $11.14
In Stock: 8800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EM357-RT vs EM357-RTB
Part No
EM357-RT
EM357-RTB
Category
RF Transceiver Ics
RF Transceiver Ics
Manufacturer
Silicon Labs
Silicon Labs
Series
-
-
Packaging
Tray
Tube
Status
Not For New Designs
Obsolete
Programmable
Not Verified
Not Verified
Type
TxRx + MCU
TxRx + MCU
RF Family/Standard
802.15.4
802.15.4
Protocol
Zigbee?
Zigbee?
Modulation
O-QPSK
O-QPSK
Frequency
2.4GHz
2.4GHz
Data Rate (Max)
5Mbps
5Mbps
Power - Output
8dBm
8dBm
Sensitivity
-102dBm
-102dBm
Memory Size
192kB Flash, 12kB RAM
192kB Flash, 12kB RAM
Serial Interfaces
I², JTAG, SPI, UART
I², JTAG, SPI, UART
GPIO
24
24
Voltage - Supply
2.1V ~ 3.6V
2.1V ~ 3.6V
Current - Receiving
22mA ~ 28.5mA
22mA ~ 28.5mA
Current - Transmitting
21.5mA ~ 43.5mA
21.5mA ~ 43.5mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount