XT374R24
XT374R24
Obsolete
Description:  RELAY GEN PURPOSE SPDT 16A 24V
Manufacturer:  TE Connectivity
Datasheet:   XT374R24 Datasheet
History Price: Obsolete
In Stock: 11700
XT374R24 vs XT314012
Part No
Series
XT, SCHRACK
XT, SCHRACK
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Mounting Type
Socketable
Socketable
Coil Voltage
24VAC
12VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
16 A
16 A
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
31.6 mA
33.3 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator
-
Termination Style
Plug In
Plug In
Seal Rating
-
-
Coil Insulation
-
Class F
Must Operate Voltage
18 VAC
8.4 VDC
Must Release Voltage
3.6 VAC
1.2 VDC
Operating Temperature
9 ms
9 ms
Contact Material
6 ms
6 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 70℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)