V23101D 2A201
V23101D 2A201
Active
Description:  RELAY GEN PURPOSE SPDT 1.25A 3V
Manufacturer:  TE Connectivity
History Price: $4.89346
In Stock: 5900
V23101D 2A201 vs V23101D 7A201
Series
V23101, AXICOM
V23101, AXICOM
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
3VDC
24VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
1.25 A
1.25 A
Switching Voltage
125VAC, 120VDC - Max
125VAC, 120VDC - Max
Coil Current
150 mA
18.8 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
2.1 VDC
16.8 VDC
Must Release Voltage
0.3 VDC
2.4 VDC
Operate Time
7 ms
7 ms
Release Time
5 ms
5 ms
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Contact Material
Silver Palladium (AgPd), Gold (Au)
Silver Palladium (AgPd), Gold (Au)