Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Signal Relays, Up to 2 Amps
/ TE Connectivity V23101D 2A201
V23101D 2A201
Active
Signal Relays, Up to 2 Amps
Description:
RELAY GEN PURPOSE SPDT 1.25A 3V
Manufacturer:
TE Connectivity
Datasheet:
V23101D 2A201 Datasheet
History Price: $4.89346
In Stock: 5900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
V23101D 2A201 vs V23101D 101B201
Part No
V23101D 2A201
V23101D 101B201
Category
Signal Relays, Up to 2 Amps
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
TE Connectivity
Series
V23101, AXICOM
V23101, AXICOM
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
3VDC
1.5VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
1.25 A
1.25 A
Switching Voltage
125VAC, 120VDC - Max
125VAC, 120VDC - Max
Coil Current
150 mA
125 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
2.1 VDC
1.1 VDC
Must Release Voltage
0.3 VDC
0.15 VDC
Operate Time
7 ms
7 ms
Release Time
5 ms
5 ms
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Contact Material
Silver Palladium (AgPd), Gold (Au)
Silver Palladium (AgPd), Gold (Au)