Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom UPD2425
UPD2425
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 25A 24-280V
Manufacturer:
Sensata Crydom
Datasheet:
UPD2425 Datasheet
History Price: $66.9
In Stock: 22900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UPD2425 vs UPD2415DF-10
Part No
UPD2425
UPD2415DF-10
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
UPD24
UPD24D
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A) x 2
Output Type
AC, Zero Cross
AC
Voltage - Input
3 ~ 32VDC
3 ~ 15VDC
Voltage - Load
24 V ~ 280 V
24 V ~ 280 V
Load Current
25 A
15 A
Termination Style
-
-
Package / Case
PC Pin
Quick Connect - 0.250" (6.3mm)
Supplier Device Package
6-SIP
Module