UPD2415D-10
UPD2415D-10
Active
Description:  SSR RELAY SPST-NO 15A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   UPD2415D-10 Datasheet
History Price: $84.8405
In Stock: 43000
UPD2415D-10 vs UPD2415TPF
Series
UPD24D
UPD24TP
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
Chassis Mount
Circuit
SPST-NO (1 Form A) x 2
3PST-NO (3 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
3 ~ 15VDC
4.5 ~ 8VDC
Voltage - Load
24 V ~ 280 V
24 V ~ 280 V
Load Current
15 A
15 A
Termination Style
-
-
Package / Case
PC Pin
Quick Connect - 0.250" (6.3mm)
Supplier Device Package
6-SIP
Module