Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SWG50210
SWG50210
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 8A 0-230V
Manufacturer:
Celduc Inc
Datasheet:
SWG50210 Datasheet
History Price: $332.47
In Stock: 14700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SWG50210 vs SWG88010
Part No
SWG50210
SWG88010
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
-
-
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Proportional Control
AC, Proportional Control
Voltage - Input
0 ~ 10VDC
0 ~ 10VDC
Voltage - Load
0 V ~ 230 V
24 V ~ 520 V
Load Current
8:00:00
115 A
Termination Style
-
-
Package / Case
-
-
Supplier Device Package
Module
Module