SVTA4684E
SVTA4684E
Active
Description:  SSR RELAY SPST-NO 95A 200-480V
Manufacturer:  Celduc Inc
Datasheet:   SVTA4684E Datasheet
History Price: $867.96
In Stock: 40300
SVTA4684E vs SVTA4691E
Manufacturer
Series
-
-
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC
Voltage - Input
4mA ~ 20mA (Current Loop)
0 ~ 5VDC
Voltage - Load
200 V ~ 480 V
200 V ~ 480 V
Load Current
95 A
125 A
Termination Style
-
500 mOhms
Package / Case
Module
-
Supplier Device Package
-
Module