SVT868994
SVT868994
Obsolete
Description:  SSR RELAY 3PST-NO 50A 24-520V
Manufacturer:  Celduc Inc
Datasheet:   SVT868994 Datasheet
History Price: Obsolete
In Stock: 35900
SVT868994 vs SVT965760E
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Circuit
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
90 ~ 240VAC
10 ~ 30VAC/DC
Voltage - Load
24 V ~ 520 V
24 V ~ 600 V
Load Current
50 A
50 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-