SUL967460
SUL967460
Active
Description:  SSR RELAY SPST-NO 35A 24-600V
Manufacturer:  Celduc Inc
Datasheet:   SUL967460 Datasheet
History Price: $87.12
In Stock: 31700
SUL967460 vs SUL965940-HE
Manufacturer
Series
celpac 2G?
Celpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount, DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3.5 ~ 32VDC
180 ~ 280VAC/DC
Voltage - Load
24 V ~ 600 V
24 V ~ 600 V
Load Current
35 A
30 A
Termination Style
-
Screw Terminal
Package / Case
Module
SSR with Integrated Heat Sink
Supplier Device Package
-
-