SUL967440
SUL967440
Active
Description:  SSR 35A/24-600VAC/TVS/CTRL 3,5-3
Manufacturer:  Celduc Inc
Datasheet:   SUL967440 Datasheet
History Price: $90.28816
In Stock: 42890
SUL967440 vs SUL965460
Manufacturer
Series
Celpac?
celpac 2G?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3.5 ~ 32VDC
3.5 ~ 32VDC
Voltage - Load
24 V ~ 600 V
24 V ~ 600 V
Load Current
35 A
32 A
Termination Style
Screw Terminal
-
Package / Case
SSR with Integrated Heat Sink
Module
Supplier Device Package
-
-