SUL965940-HE
SUL965940-HE
Active
Description:  SSR 32A/24-600VAC/TVS/CTRL 180-2
Manufacturer:  Celduc Inc
History Price: $89.11237
In Stock: 19500
SUL965940-HE vs SUL963840-HE
Manufacturer
Series
Celpac?
Celpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
180 ~ 280VAC/DC
80 ~ 140VAC/DC
Voltage - Load
24 V ~ 600 V
24 V ~ 600 V
Load Current
30 A
30 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink
Supplier Device Package
-
-