Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SUL965440-HE
SUL965440-HE
Active
Solid State Relays
Description:
SSR 32A/24-600VAC/TVS/CTRL 3,5-3
Manufacturer:
Celduc Inc
Datasheet:
SUL965440-HE Datasheet
History Price: $87.91211
In Stock: 26200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SUL965440-HE vs SUL963840-HE
Part No
SUL965440-HE
SUL963840-HE
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
Celpac?
Celpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3.5 ~ 32VDC
80 ~ 140VAC/DC
Voltage - Load
24 V ~ 600 V
24 V ~ 600 V
Load Current
30 A
30 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink
Supplier Device Package
-
-